Unicol logo

Unicol AXL15T2J signage display mount 2.74 m (108") Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15654
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Unicol AXL15T2J signage display mount 2.74 m (108") Black:

Unicol AXL15T2J, 400 kg, 2.31 m (91"), 2.74 m (108"), 1050 - 1550 mm

Long summary description Unicol AXL15T2J signage display mount 2.74 m (108") Black:

Unicol AXL15T2J. Maximum weight capacity: 400 kg, Minimum screen size: 2.31 m (91"), Maximum screen size: 2.74 m (108"). Height adjustment range: 1050 - 1550 mm. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.