location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unicol AP8 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unicol Check ‘Unicol’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP8
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Unicol’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unicol: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Unicol AP8 monitor mount accessory :
The long product name of Unicol AP8 monitor mount accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Twin ceiling plate
More>>>
Short summary description Unicol AP8 monitor mount accessory:
This short summary of the Unicol AP8 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Unicol AP8, Black, 200 kg, 310 mm, 190 mm

Long summary description Unicol AP8 monitor mount accessory:
This is an auto-generated long summary of Unicol AP8 monitor mount accessory based on the first three specs of the first five spec groups.

Unicol AP8. Product colour: Black, Maximum weight capacity: 200 kg. Width: 310 mm, Depth: 190 mm

Brand Image Product code Product Stock Price from
Unicol

Unicol 500 monitor mount accessory
(show image)
500 500 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol Column
(show image)
1000 Column 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol Single Column Suspension Adapter
(show image)
PS1 Single Column Suspension Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol Column
(show image)
3000 Column 0.00
(excl. VAT)
0 (incl. VAT)
Unicol

Unicol Column
(show image)
2000 Column 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)