Philips logo

Philips 28PT4458 28" stereo TV

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248462
Info modified on:
14 Mar 2024, 19:47:12
Long product name Philips 28PT4458 28" stereo TV:

28IN TV 16:9 SMART TEXT

Philips 28PT4458 28" stereo TV:

Turn up your viewing experience

with Crystal Clear

This TV delivers good picture quality and features Incredible Surround sound through two built-in speakers. It features Crystal Clear to enhance picture depth, and has easy-access side connections and 10-page Teletext.

Short summary description Philips 28PT4458 28" stereo TV:

Philips 28PT4458 28" stereo TV, 71.1 cm (28"), 4:3, Blackline FX picture tube, 70 cm, 66 cm, 100 channels

Long summary description Philips 28PT4458 28" stereo TV:

Philips 28PT4458 28" stereo TV. Display diagonal: 71.1 cm (28"), Aspect ratio: 4:3, Display: Blackline FX picture tube. Channels quantity: 100 channels. Audio system: Incredible Surround Nicam Stereo, Speakers: 2 x 5 W, Sound enhancement technology: Ultra Bass. Product colour: Silver. Headphone connectivity: 3.5 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.