location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Standard Plastic File A4 PVC Green (25) report cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Plastic File A4 PVC Green (25)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41910055
Category:
Covers, usually made of paper or card, used on the top of reports to protect them and sometimes to make them more visually appealing.
Report Covers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2020 20:06:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz Standard Plastic File A4 PVC Green (25) report cover :
The long product name of Leitz Standard Plastic File A4 PVC Green (25) report cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Presentation Files A4 233 x 310 mm Green (25)
More>>>
Leitz Standard Plastic File A4 PVC Green (25) report cover:
The official description of Leitz Standard Plastic File A4 PVC Green (25) report cover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For safe, long-term storage of documents. Ideal for business, school and college.
Semi rigid PVC (RC) foil wih clear front cover and opaque back cover complete with full length removable title strip for personalisation and indexing. Complete with 8 cm flat bar mechanism.

Short summary description Leitz Standard Plastic File A4 PVC Green (25) report cover:
This short summary of the Leitz Standard Plastic File A4 PVC Green (25) report cover data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Standard Plastic File A4 PVC Green (25), Green, PVC, A4, 233 mm, 310 mm

Long summary description Leitz Standard Plastic File A4 PVC Green (25) report cover:
This is an auto-generated long summary of Leitz Standard Plastic File A4 PVC Green (25) report cover based on the first three specs of the first five spec groups.

Leitz Standard Plastic File A4 PVC Green (25). Product colour: Green, Material: PVC, Format: A4. Width: 233 mm, Height: 310 mm

Features
Material
PVC
Product colour *
Green
Format
A4
Weight & dimensions
Width
233 mm
Height
310 mm
Brand Image Product code Product Stock Price from
Leitz Presentation File A4 White (25) report cover PVC Leitz Presentation File A4 White (25) report cover PVC
(show image)
41910001 Presentation File A4 White (25) 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Presentation File A4 Yellow (25) report cover PVC Leitz Presentation File A4 Yellow (25) report cover PVC
(show image)
41910015 Presentation File A4 Yellow (25) 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Plastic File A4 Blue (25) report cover PVC Leitz Standard Plastic File A4 Blue (25) report cover PVC
(show image)
41910035 Standard Plastic File A4 Blue (25) 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 41910030 report cover PVC Blue, Transparent Leitz 41910030 report cover PVC Blue, Transparent
(show image)
41910030 41910030 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Plastic File A4 Orange report cover PVC Leitz Standard Plastic File A4 Orange report cover PVC
(show image)
41910045 Standard Plastic File A4 Orange 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Plastic File A4 PVC Violet (25) report cover Leitz Standard Plastic File A4 PVC Violet (25) report cover
(show image)
41910065 Standard Plastic File A4 PVC Violet (25) 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Plastic File Black A4 PVC (25) report cover Leitz Standard Plastic File Black A4 PVC (25) report cover
(show image)
41910095 Standard Plastic File Black A4 PVC (25) 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Plastic File Grey A4 PVC (25) report cover Leitz Standard Plastic File Grey A4 PVC (25) report cover
(show image)
41910085 Standard Plastic File Grey A4 PVC (25) 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Presentation File A4 Red (25) report cover PVC Leitz Presentation File A4 Red (25) report cover PVC
(show image)
41910025 Presentation File A4 Red (25) 0.00
(excl. VAT)
0 (incl. VAT)