location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Memorex Check ‘Memorex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ULTRA TRAVEL DRIVE 120 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31192
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Memorex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Memorex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 120 GB 5400 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - USB 2.0
Long product name Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0 :
The long product name of Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ULTRA TRAVEL DRIVE 120 Gb
More>>>
Short summary description Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0:
This short summary of the Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Memorex ULTRA TRAVEL DRIVE 120 GB, 120 GB, 2.0, 5400 RPM

Long summary description Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0:
This is an auto-generated long summary of Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0 based on the first three specs of the first five spec groups.

Memorex ULTRA TRAVEL DRIVE 120 GB. HDD capacity: 120 GB. USB version: 2.0. HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:59:57
Uk has collected 15 expert reviews for Memorex ULTRA TRAVEL DRIVE 120 GB external hard drive 5400 RPM USB 2.0 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-03 23:59:57
The first thing we did with the Memorex drive was to swap its dull grey faceplates for the alternative white ones supplied in the pack. This made the run-of-the-mill drive slightly more pleasing to the eye, but the overall build quality is nothing to...
Good Reasonably priced, quick performance...
Bad Limited feature set...
60%
pcadvisor.co.uk
Updated:
2011-10-03 23:59:57
The Memorex TravelDrive Portable is an 80GB USB 1.1 and USB 2.0 external hard drive. The first thing we did with the Memorex TravelDrive Portable was to swap its dull grey faceplates for the alternative white ones supplied in the pack. This made the...
Bottom line Overall, we were underwhelmed by the Memorex TravelDrive Portable, a solid but less than stellar external hard drive. Rosemary Haworth Lowest online price: £N/A...
60%
expertreviews.co.uk
Updated:
2011-10-03 23:59:57
Memorexs 160GB Ultra TravelDrive is easy to hold thanks to its rubberised grips. The grey plastic side panels detach and can be replaced with the green or white panels included. The TravelDrives speeds in our large file tests were average for the...
60%
techradar.com
Updated:
2011-10-03 23:59:57
This is the first mobile hard drive weve seen from Memorex and its an impressive design. Available in a variety of sizes, the 80GB version costs £60 (inc. VAT), while the 160GB costs £100 (inc. VAT). To help differentiate it, you can swap the colour...
Good Attractive design, Quick Backup function...
Bad Basic feature count...
Bottom line This is the first mobile hard drive weve seen from Memorex and its an impressive design. Available in a variety of sizes, the 80GB version costs £60 (inc. VAT), while the 160GB costs £100 (inc. VAT). To help differentiate it, you can swap the colour...
80%
gadgetspeak.com
Updated:
2011-10-03 23:59:57
Recently I have noticed a trend, already well established in the mobile phone and MP3 player arenas, that is beginning to make inroads into other types of mobile devices. The trend in question involves the way that mobile devices are marketed as much...
68%
itreviews.com
Updated:
2011-10-03 23:59:57
mid-sized backup solution to add to the Traveldrive range: Memorex has produced a few tidy little portable storage devices in the past, recently updating its Traveldrive range with the Ultra version, a mid-capacity mini-drive available in capacities rangi...
0%
pocket-lint.com
Updated:
2011-10-03 23:59:57
There are smaller portable hard drives on the market and while the faceplates aren’t incentive enough to buy this drive, the usability and speed of the UltraDrive more than makes up for that.>> Our score8/10>> Your score?/10>> How would you rate thi...
Good Fast, reliable...
Bad Faceplates are gimmicky and not easy to change...
Bottom line A notebook hard drive in a protective case is nothing new but it’s a cost-effective and attractive option...
80%
goodgearguide.com.au
Updated:
2011-11-05 14:03:33
Overall, we were underwhelmed by the Memorex TravelDrive Portable; a solid but less than stellar external hard drive...
Good Speedy...
Bad Not much in the way of software The Final Word Overall, we were underwhelmed by the Memorex TravelDrive Portable; a solid but less than stellar external hard drive...
Bottom line Overall, we were underwhelmed by the Memorex TravelDrive Portable; a solid but less than stellar external hard drive...
60%
ld2.ciol.com
Updated:
2011-10-03 23:59:57
Memorex Ultra Travel drive is another addition to the recent crop of HDDs, but it certainly is different. For starters, it has an ergonomic shape and comes with three color faceplates-enough to entice fashion conscious customers. The Anthracite g...
Good Ergonomics, Data transfer speed...
Bad Heavy, Expensive...
90%
trustedreviews.com
Updated:
2011-10-03 23:59:57
It's pretty much been established that USB powered 2.5in portable hard drives are the greatest invention in computer storage since the CD. They work on just about any computer, don't need a separate power supply, can be small and light enough to carry in...
90%
Brand Image Product code Product Stock Price from
Memorex

Memorex Ultra TravelDrive 250GB external hard drive 5400 RPM 2.5" Black, Grey
(show image)
31195 Ultra TravelDrive 250GB 0.00
(excl. VAT)
0 (incl. VAT)