location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
System x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3300 M4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7382D4G
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 21:20:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® E5 Family E5-2430 2.2 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM 1 x 4
  • - DVD-ROM
  • - Tower (4U) 550 W
Long product name Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W :
The long product name of Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

x3300 M4, Xeon 6C E5-2430 95W 2.2GHz/1333MHz/15MB, 1x 4GB, O/Bay HS 2.5in SATA/SAS, SR M1115, DVD-ROM, 550W p/s, Tower
More>>>
Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W:
The official description of Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The System x3300 M4 servers include:
- Quickpath Interconnect support for 6.4 and 7.2 Gigabit transfers per second, supporting one QPI link;
- Two simple-swap fans standard with single processor or three simple-swap fans standard with dual processors. Optional redundant cooling option and power supplies are available;
- Five PCI-Express card slots standard; one PCI-Express card slot enabled with dual processors; and one optional PCI-X card slot when using interposer card;
- Integrated dual Gigabit Ethernet, quad with software upgrade;
- RAID-0, RAID-1, and RAID-10 support standard or optional RAID-1E, RAID-5, RAID-10, and RAID-50 using a PCI-E adapter;
- DDR3 ECC DIMMs, combined with an integrated ECC memory controller in core logic that corrects many soft and hard single-bit memory errors and minimizes disruption of service to LAN clients;
- Integrated management module with optional Remote Presence function;
- Light path diagnostics with a light path panel visible at front of chassis.

High availability for around-the-clock business demands

- Integrated management module and support for the optional Remote Presence function;
- Wake on LAN;
- ECC memory to detect double-bit errors and correct single-bit errors;
- Integrated memory mirroring and sparing.

Short summary description Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W:
This short summary of the Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo System x 3300 M4, 2.2 GHz, E5-2430, 4 GB, DDR3-SDRAM, 550 W, Tower (4U)

Long summary description Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W:
This is an auto-generated long summary of Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W based on the first three specs of the first five spec groups.

Lenovo System x 3300 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.2 GHz, Processor model: E5-2430. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-ROM. Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Tower (4U)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E5 Family
Processor model *
E5-2430
Processor frequency *
2.2 GHz
Processor boost frequency
2.7 GHz
Processor cores
6
Processor cache
15 MB
Memory channels supported by processor
Triple
Number of processors installed
1
Thermal Design Power (TDP)
95 W
Processor cache type
Smart Cache
System bus rate
7.2 GT/s
Maximum number of SMP processors
2
Processor socket
LGA 1356 (Socket B2)
Processor lithography
32 nm
Processor threads
12
Processor operating modes
64-bit
Stepping
C2
FSB Parity
No
Bus type
QPI
Number of QPI links
1
Processor codename
Sandy Bridge EN
Maximum internal memory supported by processor
375 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
32 GB/s
ECC supported by processor
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Maximum number of PCI Express lanes
24
Processor package size
45 x 42.5 mm
Supported instruction sets
AVX
Processor code
SR0LM
Scalability
2S
Embedded options available
Yes
Processor series
Intel Xeon E5-2400
Conflict-Free processor
No
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
12x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
384 GB
Storage
Maximum storage capacity *
16 TB
HDD interface
Serial ATA, Serial Attached SCSI (SAS)
HDD size
2.5"
Number of HDDs supported
8
RAID support *
Yes
RAID levels
0, 1, 10
Hot-swap
Yes
Optical drive type *
DVD-ROM
Graphics
Maximum graphics card memory
16 MB
Network
Networking features
Gigabit Ethernet
Wake-on-LAN ready
Yes
LAN controller
Intel® I350
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB 2.0 ports quantity
8
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
1
PCI Express x8 slots
4
PCI Express x16 slots
1
PCI Express slots version
3.0
Design
Chassis type *
Tower (4U)
Rack mounting
Yes
Software
Compatible operating systems *
Windows Server 2008/2008 R2 VMware ESX Server 4.1/ESXi Server 4.1/vSphere 5/ESXi 5.0 SUSE Linux Enterprise Server 11/10 Red Hat Enterprise Linux 5/5.7/6/6.1 SE
Processor special features
CPU configuration (max)
2
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
1.0
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
Yes
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Identity Protection Technology version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
64616
Power
Number of power supply units
1
Power requirements
100 - 240 V
Redundant power supply (RPS) support *
Yes
Power supply *
550 W
Number of main power supplies
1
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 2134 m
Non-operating altitude
0 - 10700 m
Relative humidity
5 - 100%
Operating temperature (T-T)
41 - 104 °F
Certificates
Certification
CE, CISPR, TUV-GS, GOST, IEC
Weight & dimensions
Width
176 mm
Depth
678 mm
Height
438 mm
Other features
Graphics card
G200eR2
Graphics card family
Matrox
Source Testseek summary Average rating
Reviews
Updated:
2015-04-26 09:42:34
Uk has collected 1 expert review for Lenovo System x 3300 M4 server Tower (4U) Intel® Xeon® E5 Family E5-2430 2.2 GHz 4 GB DDR3-SDRAM 550 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
IBM

IBM System x USB Memory Key for VMWARE ESXi 5.1 server
(show image)
41Y8311 USB Memory Key for VMWARE ESXi 5.1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x USB Memory Key for VMware ESXi 5.0 Update 1 server
(show image)
41Y8307 USB Memory Key for VMware ESXi 5.0 Update 1 0.00
(excl. VAT)
0 (incl. VAT)
IBM

IBM System x Blank USB Memory Key for VMWare server
(show image)
41Y8298 System x Blank USB Memory Key for VMWare 0.00
(excl. VAT)
0 (incl. VAT)