location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect HDMI High Speed cable, 1m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI High Speed cable, 1m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDM19191V1.4A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045412530
Category: HDMI Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect HDMI High Speed cable, 1m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4K@30Hz (3840*2160p), including 3D video
  • - Gold-Plated Connectors
  • - Transfer rate : 10.2 Gbit/s
  • - HDCP 2.2
  • - Support ARC (Audio Return Channel)
  • - Support HDR (High Dynamic Range)
  • - Support CEC (Consumer Electronics Control)
  • - Integrated Ethernet channel which saves additional network or audio cables
  • - Angled plug 270°
Warranty: 300 months
Long product name Microconnect HDMI High Speed cable, 1m :
The long product name of Microconnect HDMI High Speed cable, 1m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI 1.4 Cable, 270° angled, 1m
More>>>
Short summary description Microconnect HDMI High Speed cable, 1m:
This short summary of the Microconnect HDMI High Speed cable, 1m data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect HDMI High Speed cable, 1m, 1 m, HDMI Type A (Standard), HDMI Type A (Standard), 3840 x 2160 pixels, 3D, Black

Long summary description Microconnect HDMI High Speed cable, 1m:
This is an auto-generated long summary of Microconnect HDMI High Speed cable, 1m based on the first three specs of the first five spec groups.

Microconnect HDMI High Speed cable, 1m. Cable length: 1 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, 3D, Maximum resolution: 3840 x 2160 pixels, Data transfer rate: 10.2 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)