location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS-CC050BLACK cable accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NS-CC050BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS-CC050BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371444044
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 784613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:06:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 year
Long product name Neomounts NS-CC050BLACK cable accessory :
The long product name of Neomounts NS-CC050BLACK cable accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The NS-CC050BLACK is a great choice to organise cables at AV installations
More>>>
Neomounts NS-CC050BLACK cable accessory:
The official description of Neomounts NS-CC050BLACK cable accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar cable cover, model NS-CC050BLACK is a great choice to organise cables at AV installations. The cover easily hides 3 to 4 cables. This cable management conceals and routes cables from flat screen mount to cable outlet. Hide your cables to keep the wall nice and tidy.
This black cable cover offers 50 cm length, 4.6 cm wide and only 1.8 cm deep. Installation of this cable cover is: simply screw the 3 wall plates on the wall, organize the cables and attach the cover plate.
Need more length? Combine multiple covers to stretch the length. When necessary, the product can be shortened.
All installation material is included with the product.

Short summary description Neomounts NS-CC050BLACK cable accessory:
This short summary of the Neomounts NS-CC050BLACK cable accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS-CC050BLACK, Black

Long summary description Neomounts NS-CC050BLACK cable accessory:
This is an auto-generated long summary of Neomounts NS-CC050BLACK cable accessory based on the first three specs of the first five spec groups.

Neomounts NS-CC050BLACK. Product colour: Black

Features
Product colour *
Black
Country Distributor
France 1 distributor(s)