Belkin logo

Belkin N Modem Router wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40902
Info modified on:
07 Mar 2024, 15:34:52
Long product name Belkin N Modem Router wireless router:

N Modem Router- RJ45 (Ethernet) connection/ TCP/IP networking protocol.

Short summary description Belkin N Modem Router wireless router:

Belkin N Modem Router, ADSL

Long summary description Belkin N Modem Router wireless router:

Belkin N Modem Router. VPN support: IPSec, PPTP. Security algorithms: WPA, WPA2. Minimum RAM: 64 MB. Compatible operating systems: Windows 2000, XP,VistaTM Mac OS X v10.2, 10.3, 10.4, Indoor range: 365m, Number of users: 253 user(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.