location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1210-52
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1210-52 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069373169 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 08:59:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black :
The long product name of D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 x 10/100/1000 Mbps, 4 x dual-speed SFP, 104 Gbps, 77.4 Mpps, 47.1 dB(A), 43.5 W, 1U
More>>>
D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
The official description of D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DGS-1210-52 Web Smart switch with advanced management functions including SNMP, Web Management, SmartConsole Utility, and compact command line provides a complete and affordable solution for small and medium businesses.

The DGS-1210 Series is the latest generation of D-Link Web Smart Switches featuring D-Link Green 3.0 technology. The series complies with the IEEE 802.3az Energy Efficient Ethernet standard. Support for IPv6 management and configurations ensure your network remains protected after the upgrade from IPv4 to IPv6*. By offering multiple management options, the DGS-1210 series allows quick deployment, infrastructure expansion, and seamless function upgrades. Targeting small and medium-sized businesses, the DGS-1210 Web Smart Switches provide functionality, security, and manageability for a fraction of the standard cost of ownership.

Energy Saving
DGS-1210 switches are capable of conserving power without sacrificing operational performance or functionality by using D-Link Green 3.0 technology. Using the Energy Efficient Ethernet standard, the network will automatically decrease the power usage when traffic is low with no setup required. For environments not fully supporting the standard, DGS-1210 switches offer advanced power-saving settings including port shutoff and standby, LED shutoff, and system hibernation based on custom time profiles. The time profiles can also be applied to the PoE switch so that unnecessary power consumption can be saved during off hours. The DGS-1210 Series switches can also detect the length of connected cables to automatically reduce power usage on shorter cable connections.

Easy Management
The D-Link Web Smart Switch series is designed for easy management. All configurations can be made through a Web interface regardless of the host PC’s operating system. In the first installation, the SmartConsole Utility will automatically discover all D-Link Smart switches in the network, allowing administrators to assign IP addresses and the subnet mask quickly. It also allows simultaneous firmware upgrades to multiple switches, saving a great deal of time. Important management commands, such as download firmware or configuration file, offer a sophisticated method of batch operations for multiple switches.

Auto Surveillance VLAN and Voice VLAN
The D-Link Web Smart series automates the process of setting up IP surveillance and VoIP devices on a network. Auto Surveillance VLAN consolidates data and surveillance video transmission through the network, sparing businesses the expense of maintaining dedicated facilities. ASV also protects the quality of real-time video by grouping IP surveillance devices on a single high priority VLAN. This ensures that surveillance video streams will not be affected when ordinary data traffic are at their highest levels. Similarly, the Auto Voice VLAN guarantees clear quality and efficient transmission for all voice communication.

Extensive Layer 2 Features
Equipped with a complete line-up of L2 features, these switches include IGMP Snooping, Port Mirroring, Spanning Tree, and Link Aggregation Control Protocol (LACP). The IEEE 802.3x Flow Control function allows servers to directly connect to the switch for fast, reliable data transfer. At 2000 Mbps Full Duplex, the Gigabit ports provide high-speed data pipes to servers with minimum data transfer loss. Network maintenance features include Loopback Detection and Cable Diagnostics. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. The Cable Diagnostic feature designed primarily for administrators and customer service representatives, can rapidly discover the type of error and determine the cable quality.

Secure your Network
D-Link’s innovative Safeguard Engine protects the switches against traffic flooding caused by virus attacks. The switches also support 802.1X port-based authentication, allowing the network clients to be authenticated through external RADIUS servers. In addition, the Access Control List (ACL) feature enhances network security and protects the network by screening traffic from illegal MAC or IP addresses. ARP Spoofing Prevention prevents malicious intruders from sending massive fake ARP messages through a manipulated source. This protects important data from being stolen by Man-in-the-Middle attacks, and prevents wasting CPU cycles on these packets. For added security, the DHCP Server Screening feature blocks rogue DHCP server packets from user ports to prevent unauthorized IP assignment.

Short summary description D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
This short summary of the D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1210-52, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black:
This is an auto-generated long summary of D-Link DGS-1210-52 network switch Managed L2 Gigabit Ethernet (10/100/1000) 1U Black based on the first three specs of the first five spec groups.

D-Link DGS-1210-52. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 104 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
48
SFP/SFP+ slots quantity
4
SFP module slots quantity
4
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10GBASE-T
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Data transmission
Supported data transfer rates
10/100/1000Mbps
Switching capacity *
104 Gbit/s
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
1 MB
Security
IGMP snooping
Yes
Protocols
Supported network protocols
IPv4 / IPv6
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
LED indicators
Link, Status
Number of fans
2 fan(s)
Safety
cUL, CE LVD
Certification
FCC, CE, VCCI, ICES-003
Performance
Flash memory
16 MB
Noise level
47.1 dB
Mean time between failures (MTBF)
201.517 h
Technical details
Shipping (inner) case height
38.3 cm
Shipping (inner) case width
31.4 cm
Shipping (inner) case length
56.2 cm
Shipping (inner) case net weight
13.5 kg
Products per shipping (inner) case
3 pc(s)
Pallet gross weight (air)
285 kg
Master (outer) cases per pallet (air)
18 pc(s)
Products per pallet (air)
54 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
128.4 cm
Pallet gross weight (sea)
437.6 kg
Master (outer) cases per pallet (sea)
30 pc(s)
Products per pallet (sea)
90 pc(s)
Pallet height (sea)
2.05 m
Shipping (inner) case gross weight
14.4 kg
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
43.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
440 mm
Depth
250 mm
Height
44 mm
Weight
4.1 kg
Packaging data
Package width
354 mm
Package depth
552 mm
Package height
98 mm
Package weight
4.5 kg
Logistics data
Harmonized System (HS) code
85176990
Other features
Packet transfer speed
77.4 Mpps
Power LED
Yes
Brand Image Product code Product Stock Price from
D-Link 16‑Port Gigabit Unmanaged Switch D-Link 16‑Port Gigabit Unmanaged Switch
(show image)
DGS-1016S 16‑Port Gigabit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Australia 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)
New Zealand 1 distributor(s)