Philips logo

Philips Hi-Fi Stereo Headphones SHP3000/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100505
Info modified on:
14 Mar 2024, 17:04:35
Bullet Points Philips Hi-Fi Stereo Headphones SHP3000/00:
  • - Over-ear
  • - Black
Long product name Philips Hi-Fi Stereo Headphones SHP3000/00:

20Hz - 20kHz, 104 dB, 100 mW, 32 ohm, Neodymium, Semi-open, 3 m

Philips Hi-Fi Stereo Headphones SHP3000/00:

Dynamic bass, comfortable fit

Lightweight design with powerful 40 mm neodymium speakers; auto-adjustable earshells and highly breathable perforated cushions, SHP3000 is definitely your best companion for indoor use.

The perfect listening experience
- Acoustically tuned 40 mm speakers for detailed, balanced sound
- Over-the-ear type provides excellent sound isolation
Comfortable for long use
- Auto-adjustable earshells allow a custom fit to your head
- Highly breathable perforated-cushions to disperse heat
Convenience
- 3 m cable gives you freedom of movement for indoor use
- Single-sided cable reduces tangling
- 3.6-6.3 mm adapter included

Short summary description Philips Hi-Fi Stereo Headphones SHP3000/00:

Philips Hi-Fi Stereo Headphones SHP3000/00, Wired, 20 - 20000 Hz, Music, 188 g, Headphones, Black

Long summary description Philips Hi-Fi Stereo Headphones SHP3000/00:

Philips Hi-Fi Stereo Headphones SHP3000/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 3 m. Weight: 188 g. Product colour: Black

Reasons to buy
3D tour
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.