Epson logo

Epson WorkForce AL-C500DN

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161310
Info modified on:
14 Mar 2024, 17:21:14
Warranty:
1 year
Long product name Epson WorkForce AL-C500DN:

AcuBrite, Duplex, 1200dpi, 4800RiT, 45ppm, 700-sh, A4/LGL, 800 MHz, 512 MB, 22 ch x 5 ln LCD, USB 2.0, Gigabit Ethernet, CF, 59 dB, 1380W, 42.2kg, White

Epson WorkForce AL-C500DN:

WorkForce AL-C500DN
Quality at its Best
A cost effective, flexible solution for printing marketing material and daily documents, offering professional colour print quality and high paper capacity of 700 sheets.

he WorkForce AL-C500DN laser printer offers Epson's finest colour laser reproduction thanks to its wide colour gamut. With this affordable printer, companies can produce professional quality in-house marketing materials easily and affordably, as well as superior-colour office documents.

The 4,800 Resolution Improvement Technology (RiT), combined with Epson’s unique multi-screen printing technology, ensure the WorkForce AL-C500DN produces eye-catching marketing materials and crisp, clear business documents.

The WorkForce AL-C500DN provides printing speeds of up to 45 pages-per-minute in colour and monochrome, with high-capacity toner cartridges, high paper capacity, and a 120,000-page duty cycle. Even the most demanding of print jobs are handled effortlessly thanks to flexible media handling, the Print Job Arranger solution and an optional paper stapler/stacker.

The flexible and cost-effective WorkForce AL-C500DN is ideal for companies that require up-to-date marketing materials on-demand. By printing documents and marketing materials in-house, such as brochures and leaflets, there's no risk of over-production or having excess documents with out-of-date information. As a consequence this will uplift return on investment analysis and help companies save both storage space and time.

- High-quality prints: 4,800 RiT and multi screen printing technology;
- Fast and reliable: 45ppm, duplex printing & 120,000 pages duty cycle;
- Print on demand: Produce professional in-house marketing materials;
- Peace of mind: Print job arranger, Universal driver.

Short summary description Epson WorkForce AL-C500DN:

Epson WorkForce AL-C500DN, Laser, Colour, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing

Long summary description Epson WorkForce AL-C500DN:

Epson WorkForce AL-C500DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.