location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-70000N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce DS-70000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B204331BT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946510606 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-70000N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - Yes Built-in display
  • - A3
  • - Maximum scan size: 297 x 2540 mm
  • - Ethernet LAN
  • - Power supply type: AC 82 W
Long product name Epson WorkForce DS-70000N :
The long product name of Epson WorkForce DS-70000N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600 DPI, A3, 70ppm, ReadyScan LED, Gigabit Ethernet
More>>>
Epson WorkForce DS-70000N:
The official description of Epson WorkForce DS-70000N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson WorkForce DS-70000N offers reliable, high-quality document capture, conversion and distribution into document management systems. This A3 document scanner is ideal for companies with heavy scanning needs and features Epson's built-in Network Interface Panel for multiple users.

Engineered to integrate seamlessly into complex IT systems, this high-performance device can handle large batches of documents in a single go, quickly and efficiently. With a scanning speed of 70ppm/140ipm, it also ensures heavy-duty jobs are performed effortlessly. This scanner provides fast and trouble-free scanning due to a 200 A3-page ADF, one-pass duplex scanning and Double Feed Detection.

This scanner and its features can be shared between multiple users with the built-in Network Interface Panel. Combined with Document Capture Pro solutions, the Network Interface Panel allows users to benefit from Push Scan features and customise ‘scan to’ job functions, such as ‘scan to email’ or ‘scan to Microsoft SharePoint’. These features enable complicated tasks to be carried out effortlessly.

Document Capture Pro makes it easy to integrate this document scanner into your document management system, speeding up workflow and enabling users to capture, convert and distribute scanned information in virtually any document repository or document management system.

Document Capture Pro Server addresses companies who are looking for advanced Push Scan functions and other Document Capture Pro features on their shared devices, without the need to install software on individual computers

Epson ReadyScan LED technology eradicates warm-up time and lowers power consumption.

- High-speed scanning: 70ppm/140ipm scanning speed
- High capacity ADF: 200 A3-page ADF
- Hassle-free: Double Feed Detection
- Network-ready: Network Interface Panel
- Push Scan features: Simple one-touch scanning

Short summary description Epson WorkForce DS-70000N:
This short summary of the Epson WorkForce DS-70000N data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-70000N, 297 x 2540 mm, 600 x 600 DPI, 48 bit, 24 bit, 70 ppm, 70 ppm

Long summary description Epson WorkForce DS-70000N:
This is an auto-generated long summary of Epson WorkForce DS-70000N based on the first three specs of the first five spec groups.

Epson WorkForce DS-70000N. Maximum scan size: 297 x 2540 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner, Product colour: Grey. Daily duty cycle (max): 8000 pages, Scan to: E-mail, FTP. Auto document feeder (ADF) input capacity: 200 sheets. Maximum ISO A-series paper size: A3, ISO A-series sizes (A0...A9): A3, A4, A5, A6, ISO B-series sizes (B0...B9): B4, B5, B6

Scanning
Maximum scan size *
297 x 2540 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Film scanning
No
ADF scan speed (b/w, A4)
70 ppm
ADF scan speed (colour, A4)
70 ppm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Grey
Display
Yes
Built-in display *
Yes
Performance
Daily duty cycle (max) *
8000 pages
Scan to
E-mail, FTP
Input capacity
Auto document feeder (ADF) input capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
35 - 128 g/m²
Ports & interfaces
Standard interfaces
Ethernet
Power
Power supply type *
AC
Power consumption (typical)
82 W
Power consumption (standby)
4.1 W
Input voltage
100-240 V
Network
Ethernet LAN
Yes
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
534 mm
Package depth
875 mm
Packaging data
Package height
750 mm
Package weight
34.8 g
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Server operating systems supported
Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
6 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
640 mm
Depth
522 mm
Height
289 mm
Weight
26.9 kg
Packaging content
Bundled software
Epson Event Manager (Mac Only), EpsonNet Config, Epson Scan, Epson Document Capture Pro Server (on free download), Epson Document Capture Pro, ABBYY FineReader Sprint 9.0 (Windows), ABBYY FineReader Sprint 8.0 (MacOS)
Other features
Network ready
Yes
Standard media sizes
A3, A4, A5, A6, B4, B5, B6, Letter, Legal, Executive
Logistics data
Products per pallet
3 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
60 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
60 cm
Harmonized System (HS) code
84716070
Country Distributor
Nederland 1 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
México 1 distributor(s)