Canon logo

Canon LP-E12 Battery Pack

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238938
Info modified on:
20 Oct 2023, 12:26:57
Bullet Points Canon LP-E12 Battery Pack:
  • - A spare or replacement battery pack for travelling and longer shoots
  • - This battery’s operating specifications are tailored specifically to the cameras it’s compatible with
  • - Fits with the LC-E12E battery charger
  • - This 7.2V battery has a capacity of 875 mAh
Long product name Canon LP-E12 Battery Pack:

LP-E12 Battery Pack

Canon LP-E12 Battery Pack:

Take a spare battery on your trip, allowing you to extend your shooting time with this high-capacity, rechargeable Lithium-ion battery pack. Enjoy long-lasting shooting performance with compatible selected cameras, this battery pack can be a replacement or additional power source for travelling and long shoots.

Short summary description Canon LP-E12 Battery Pack:

Canon LP-E12 Battery Pack, 875 mAh, 7.2 V, Lithium-Ion (Li-Ion)

Long summary description Canon LP-E12 Battery Pack:

Canon LP-E12 Battery Pack. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 875 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.