HERMA logo

HERMA Labels Premium A4 25.4x10 mm white paper matt 4725 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66472
Info modified on:
11 Jan 2024, 18:50:07
Long product name HERMA Labels Premium A4 25.4x10 mm white paper matt 4725 pcs.:

Labels Premium A4 25.4x10 mm white paper matt 4725 pcs.

Short summary description HERMA Labels Premium A4 25.4x10 mm white paper matt 4725 pcs.:

HERMA Labels Premium A4 25.4x10 mm white paper matt 4725 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA Labels Premium A4 25.4x10 mm white paper matt 4725 pcs.:

HERMA Labels Premium A4 25.4x10 mm white paper matt 4725 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 2.54 cm, Label height: 1 cm, Sheet width: 21 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 4725 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 189 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.