HERMA logo

HERMA Coloured Labels A4 210x297 mm yellow paper matt 100 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80299
Info modified on:
11 Jan 2024, 18:50:19
Bullet Points HERMA Coloured Labels A4 210x297 mm yellow paper matt 100 pcs.:
  • - Coloured labels create order and clarity. Also ideal for drawing attention to important information
  • - For notices on documents, samples and dispatch papers, product promotion labels, labelling in warehouses and in logistics, colour codes
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Coloured Labels A4 210x297 mm yellow paper matt 100 pcs.:

Coloured labels A4, 210 x 297 mm, yellow, permanent adhesion

Short summary description HERMA Coloured Labels A4 210x297 mm yellow paper matt 100 pcs.:

HERMA Coloured Labels A4 210x297 mm yellow paper matt 100 pcs., Yellow, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA Coloured Labels A4 210x297 mm yellow paper matt 100 pcs.:

HERMA Coloured Labels A4 210x297 mm yellow paper matt 100 pcs.. Product colour: Yellow, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 21 cm, Label height: 29.7 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 100 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.