location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Wireless Combo MK330

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Combo MK330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-003986 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206033627
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 15:14:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Wireless Combo MK330
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Customisable Keys: This full-size wireless keyboard includes 11 hot keys and 4 programmable F-keys that give you instant access to your favourite multimedia options, the internet, play/pause, volume
  • - Great Comfort: The concave design of the wireless keyboard creates a comfortable typing experience, that will make your fingers happy after a prolonged session spent on various case documents
  • - Plug & Play Simplicity: Setup couldn’t be easier, simply plug the wireless mini-receiver into a USB port on your computer and you’ll be exploring MSN, shopping on Amazon, searching Google right away
  • - Power-Packed Duo: The wireless keyboard & mouse combo is efficient with power, meaning you can go 24 months for the keyboard and 12 months for the mouse without the hassle of changing batteries.The keyboard is spill proof and built to last.
  • - Reliable Connectivity: The wireless set comes built with Logitech Advanced 2.4 GHz wireless connectivity, giving you reliability plus fast data transmission, no delays/dropouts, wireless encryption
  • - Comfortable mouse: This compact and wireless mouse is designed to be equally comfortable for both left- and right-handed users. Plus, it´s smooth cursor control allows you easy navigation on most surfaces.
Warranty: 3 years
Long product name Logitech Wireless Combo MK330 :
The long product name of Logitech Wireless Combo MK330. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Combo MK330
More>>>
Logitech Wireless Combo MK330:
The official description of Logitech Wireless Combo MK330 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Logitech® Wireless Combo MK320. The combo that puts entertainment and portability at your fingertips. With 11 hot keys and 4 programmable F-keys, you’ll enjoy instant access to the things you do most. Low-profile, whisper-quiet keys help make typing IMs, emails nice and easy. The mouse features storage for the tiny Logitech® receiver, so you can take your mouse wherever you go. 24-month keyboard and 12-month mouse battery life—with auto-sleep and on/off switch—lets you go years without the hassle of changing batteries.** And the simple software-free setup will have you browsing, working, shopping or chatting in no time.

Short summary description Logitech Wireless Combo MK330:
This short summary of the Logitech Wireless Combo MK330 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Wireless Combo MK330, Full-size (100%), Wireless, USB, QWERTY, Black, Mouse included

Long summary description Logitech Wireless Combo MK330:
This is an auto-generated long summary of Logitech Wireless Combo MK330 based on the first three specs of the first five spec groups.

Logitech Wireless Combo MK330. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: USB, Keyboard layout: QWERTY, Recommended usage: Home. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
UK English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Programmable hot keys
Yes
Purpose
PC/Server
Frequency band
2.4 GHz
Spill-resistant up to
60 ml
On/off switch
Yes
Design
Keyboard style
Straight
Full-size keyboard
Yes
Ergonomic design
Yes
Product colour *
Black
Protection features
Spill resistant
LED indicators
Yes
Features
Wireless range
10 m
Plug and Play
Yes
Power
Power source type *
Battery
Keyboard battery type
AAA
Number of batteries (keyboard)
2
Battery technology
Alkaline
Battery capacity
2000 mAh
Service life of battery
24 month(s)
Battery type
AAA
Number of batteries supported
3
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Buttons quantity
3
Mouse
Scroll
Yes
Scroll type
Wheel
Mouse battery type
AA
Mouse battery life
12 month(s)
Number of batteries (mouse)
1
Number of scroll wheels
1
System requirements
Windows operating systems supported
Windows 10, Windows 11
USB required
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Keyboard dimensions (WxDxH)
446.3 x 20.5 x 183 mm
Keyboard weight
570 g
Mouse dimensions (WxDxH)
60 x 39 x 99 mm
Mouse weight
75.2 g
Packaging data
Package width
187 mm
Package depth
460 mm
Package height
62 mm
Package weight
980 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Receiver dimensions (WxDxH)
14.4 x 6.6 x 18.7 mm
Receiver weight
2 g
Batteries included
Yes
User guide
Yes
Other features
Internal
No
Maximum operating distance
10 m
Logistics data
Harmonized System (HS) code
84716060
Master (outer) case width
273 mm
Master (outer) case length
475 mm
Master (outer) case height
202 mm
Master (outer) case gross weight
4.52 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-10-25 02:58:39
Uk has collected 7 expert reviews for Logitech Wireless Combo MK330 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
uk.hardware.info
Updated:
2015-10-25 02:58:39
You can't avoid having to purchase a new keyboard or a new mouse every once in a while. Desktop sets which combine both are relatively inexpensive; that is what people seem to think, at least. We tested twelve sets ranging from approximately 20 to 90 eu...
Bottom line The twelve desktop sets leave us somewhat disappointed. Those who are looking for a truly excellent keyboard and mouse are better off purchasing them separately. Something we just can't understand is the urge of manufacturers to 'improve' their keyboard...
0%
Brand Image Product code Product Stock Price from
Logitech MK520 keyboard Mouse included Universal RF Wireless QWERTY Nordic Black Logitech MK520 keyboard Mouse included Universal RF Wireless QWERTY Nordic Black
(show image)
920-002602 MK520 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 10 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Disclaimer Logitech Wireless Combo MK330:
Disclaimer

© 2018 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered._x000D_

Microsoft, Windows Vista, Windows, and the Windows logo are trademarks of the Microsoft group of companies.
All other trademarks are the property of their respective owners._x000D_