location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs.

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HERMA Check ‘HERMA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4478
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008705044783
Category:
Print your own professional looking labels!
Printer Labels Check ‘HERMA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HERMA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 18:50:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily removable without leaving traces of adhesive: ideal for temporary or frequent-change labels
  • - Reliable adhesion to all smooth, dry, undamaged and dust-free surfaces
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs. :
The long product name of HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs.. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Removable labels A4, Ø 85 mm, white
More>>>
Short summary description HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs.:
This short summary of the HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs. data-sheet is auto-generated and uses the product title and the first six key specs.

HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs., White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Removable

Long summary description HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs.:
This is an auto-generated long summary of HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs. based on the first three specs of the first five spec groups.

HERMA Removable labels A4 Ø 85 mm round white Movables/removable paper matt 600 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 8.5 cm, Label height: 8.5 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 600 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 6 pc(s)

Country Distributor
Deutschland 1 distributor(s)