HERMA logo

HERMA Coloured Labels A4 210x297 mm blue paper matt 20 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43938
Info modified on:
11 Jan 2024, 18:50:22
Bullet Points HERMA Coloured Labels A4 210x297 mm blue paper matt 20 pcs.:
  • - Coloured labels create order and clarity. Also ideal for drawing attention to important information
  • - For notices on documents, samples and dispatch papers, product promotion labels, labelling in warehouses and in logistics, colour codes
  • - Suitable for inkjet printers, laser printers and copiers, perfect printing results in black-and-white or colour
Long product name HERMA Coloured Labels A4 210x297 mm blue paper matt 20 pcs.:

Coloured labels A4, 210 x 297 mm, blue, removable

Short summary description HERMA Coloured Labels A4 210x297 mm blue paper matt 20 pcs.:

HERMA Coloured Labels A4 210x297 mm blue paper matt 20 pcs., Blue, Rectangle, Removable, Paper, Matte, Laser/Inkjet

Long summary description HERMA Coloured Labels A4 210x297 mm blue paper matt 20 pcs.:

HERMA Coloured Labels A4 210x297 mm blue paper matt 20 pcs.. Product colour: Blue, Shape: Rectangle, Adhesive type: Removable. Width: 210 mm, Height: 297 mm. Labels per pack: 20 pc(s), Labels per sheet: 1 pc(s), Media sheets per package: 20 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.