location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 52000095 desk tray/organizer Polystyrene Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
52000095
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52000095
Category:
Plastic object used to sort and store documents on your desk.
Desk Trays/Organizers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2020 20:07:49
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 52000095 desk tray/organizer Polystyrene Black :
The long product name of Leitz 52000095 desk tray/organizer Polystyrene Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Allura Letter Tray
More>>>
Leitz 52000095 desk tray/organizer Polystyrene Black:
The official description of Leitz 52000095 desk tray/organizer Polystyrene Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your workplace a stylish place to be with the sophisticated Allura letter tray in a fashionable high gloss colour finish. Perfectly complements other Allura desktop products.

Short summary description Leitz 52000095 desk tray/organizer Polystyrene Black:
This short summary of the Leitz 52000095 desk tray/organizer Polystyrene Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 52000095, Polystyrene, Black, A4, Envelope, Letter, Note, Paper, 255 x 385 x 70 mm, 300 g

Long summary description Leitz 52000095 desk tray/organizer Polystyrene Black:
This is an auto-generated long summary of Leitz 52000095 desk tray/organizer Polystyrene Black based on the first three specs of the first five spec groups.

Leitz 52000095. Material: Polystyrene, Product colour: Black, Format: A4. Dimensions (WxDxH): 255 x 385 x 70 mm, Weight: 300 g, Interior dimensions (W x D x H): 238 x 328 x 60 mm

Features
Material
Polystyrene
Product colour
Black
Format
A4
Stackable
Yes
Suitable for storing
Envelope, Letter, Note, Paper
Weight & dimensions
Dimensions (WxDxH)
255 x 385 x 70 mm
Weight
300 g
Interior dimensions (W x D x H)
238 x 328 x 60 mm
Brand Image Product code Product Stock Price from
Leitz Letter tray Drawer unit Plus Leitz Letter tray Drawer unit Plus
(show image)
52100085 Letter tray Drawer unit Plus 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52000002 desk tray/organizer Grey, Transparent Leitz 52000002 desk tray/organizer Grey, Transparent
(show image)
52000002 52000002 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 52000005 desk tray/organizer Polystyrene Blue, Transparent Leitz 52000005 desk tray/organizer Polystyrene Blue, Transparent
(show image)
52000005 52000005 0.00
(excl. VAT)
0 (incl. VAT)