HERMA logo

HERMA Inkjet labels A4 97x33,8 mm white paper matt 1600 pcs.

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47735
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA Inkjet labels A4 97x33,8 mm white paper matt 1600 pcs.:

Inkjet labels A4 97x33.8 mm white paper matt 1600 pcs.

Short summary description HERMA Inkjet labels A4 97x33,8 mm white paper matt 1600 pcs.:

HERMA Inkjet labels A4 97x33,8 mm white paper matt 1600 pcs., White, Self-adhesive printer label, A4, Paper, Inkjet, Permanent

Long summary description HERMA Inkjet labels A4 97x33,8 mm white paper matt 1600 pcs.:

HERMA Inkjet labels A4 97x33,8 mm white paper matt 1600 pcs.. Product colour: White, Label type: Self-adhesive printer label, Format: A4. Label width: 9.7 cm, Label height: 3.38 cm. Package width: 212 mm, Package depth: 20 mm, Package height: 302 mm. Labels per pack: 1600 pc(s), Media sheets per package: 100 sheets, Labels per sheet: 16 pc(s). Country of origin: Germany

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.