location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B431dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B431dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01282502 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30713
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B431dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 330 MHz
Warranty: 3 years extended warranty upon registration within 30 days of purchase
Long product name OKI B431dn 1200 x 1200 DPI A4 :
The long product name of OKI B431dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 330 MHz Power PC405, 10/100BaseTX, USB 2.0, 64MB, 80000 p/m
More>>>
Short summary description OKI B431dn 1200 x 1200 DPI A4:
This short summary of the OKI B431dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B431dn, LED, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, White

Long summary description OKI B431dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of OKI B431dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI B431dn. Print technology: LED. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2016-02-22 09:13:31
Uk has collected 10 expert reviews for OKI B431dn 1200 x 1200 DPI A4 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
zdnet.co.uk
Updated:
2016-02-22 09:13:30
The drab exterior and boxy shape of the OKI B431dn make it easily lost among the plethora of monochrome laser printers. However, this one deserves your extra attention. Modern laser printers with extra features — like an autoduplexer for double-sided p...
Good Impressive output speed and print quality, Networking with Ethernet port, Duplexer for doublesided printing, Extralarge 350sheet paper input tray...
Bad Lacks desktop companion software, No USB cable included...
Bottom line The OKI B431dn is a workhorse black-and-white page printer, with rapid output speed and high print quality. Combined with extra features like an autoduplexer and a large paper input capacity, the B431dn is highly recommended.…...
85%
trustedreviews.com
Updated:
2016-02-22 09:13:30
Fast mono laser printers are still the stalwarts of most offices and OKI has revamped its mid-range offerings with new LED engines and built-in duplex print. In the process, they've updated the styling and improved the looks. In a cream and light-grey ca...
80%
pcmag.com
Updated:
2016-02-22 09:13:30
If you need a monochrome printer that's both small enough to share a desk with and capable enough to serve as anything from a heavy-duty personal printer to a shared printer in a small office or workgroup, you'll definitely want to look at the OKI B431...
Good Fast. Built-in duplexer and 350-sheet capacity standard, with 830-sheet maximum. Ethernet connection. Relatively small.
Bad Although text is easily good enough for most business uses, it's a touch sub-par because of an issue with small fonts.
Bottom line The OKI B431dn's combination of fast speed, paper handling, and small size make it a highly attractive choice for a small office or workgroup. Buy it nowCheck PricesAdditional Offer Save on Printers and more at CDW! Click here!...
80%
Country Distributor
United Kingdom 1 distributor(s)