location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens Mount Adapter EF-EOS M with Removable Tripod Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6098B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999841137 show
Category:
Device which allows a lens to be used on a camera for which it was not designed.
Camera Lens Adapters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small, lightweight EF-M mount adaptor for the EOS M range of mirrorless cameras
  • - Supports heavy lenses on a tripod
  • - Compatible with full range of EF and EF-S lenses
Long product name Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount :
The long product name of Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lens Mount Adapter EF-EOS M with Removable Tripod Mount
More>>>
Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount:
The official description of Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this small, lightweight EF-M mount adaptor, you can attach any lens from Canon's extensive range of EF and EF-S lenses to the EOS M range of mirrorless cameras. It means you’re free to experiment with a large range of lenses including Macro and Fish Eye, to create unique and powerful images.

Short summary description Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount:
This short summary of the Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount, Canon EF, Canon EF / EOS, Canon EF-S, Canon EOS M, Canon EF, Canon EF-S, Black, 6.66 cm, 110 g, 66.6 mm

Long summary description Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount:
This is an auto-generated long summary of Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount based on the first three specs of the first five spec groups.

Canon Lens Mount Adapter EF-EOS M with Removable Tripod Mount. Lens adapter mount interface: Canon EF, Canon EF / EOS, Canon EF-S, Canon EOS M, Adapting lens interface: Canon EF, Canon EF-S, Product colour: Black. Diameter: 6.66 cm, Weight: 110 g, Width: 66.6 mm. Package width: 94 mm, Package depth: 94 mm, Package height: 77 mm. Country of origin: Taiwan

Features
Lens adapter mount interface *
Canon EF, Canon EF / EOS, Canon EF-S, Canon EOS M
Adapting lens interface *
Canon EF, Canon EF-S
Product colour
Black
Weight & dimensions
Diameter
6.66 cm
Weight
110 g
Width
66.6 mm
Depth
66.6 mm
Weight & dimensions
Height
28 mm
Packaging data
Package width
94 mm
Package depth
94 mm
Package height
77 mm
Package weight
200 g
Logistics data
Country of origin
Taiwan
Country Distributor
España 2 distributor(s)
Magyarország 1 distributor(s)
Sverige 4 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)
Italia 1 distributor(s)