HERMA logo

HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 1000 pcs.

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64757
Info modified on:
07 Mar 2024, 15:34:52
Long product name HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 1000 pcs.:

Computer labels continous 88.9x35.7 mm 1 row white paper matt 1000 pcs.

Short summary description HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 1000 pcs.:

HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 1000 pcs., White, Self-adhesive printer label, Cellulose, Paper, Dot matrix, Matte, PEFC

Long summary description HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 1000 pcs.:

HERMA Computer labels continous 88.9x35.7 mm 1 row white paper matt 1000 pcs.. Product colour: White, Label type: Self-adhesive printer label, Material: Cellulose, Paper. Label width: 8.89 cm, Label height: 3.57 cm. Labels per pack: 1000 pc(s). Country of origin: Germany

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.