Microsoft logo

Microsoft MS MSDN Pro 7.0 Win32 English Intl CVPUP CD Development software

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24230
Info modified on:
07 Mar 2024, 15:34:52
Long product name Microsoft MS MSDN Pro 7.0 Win32 English Intl CVPUP CD Development software:

MS MSDN Pro 7.0 Win32 English Intl CVPUP CD

Short summary description Microsoft MS MSDN Pro 7.0 Win32 English Intl CVPUP CD Development software:

Microsoft MS MSDN Pro 7.0 Win32 English Intl CVPUP CD, Development software, 110 MB, 24 MB, Intel 486 or higher - 100 MHz, PC, Microsoft Windows 95, Microsoft Windows NT Workstation 4.0

Long summary description Microsoft MS MSDN Pro 7.0 Win32 English Intl CVPUP CD Development software:

Microsoft MS MSDN Pro 7.0 Win32 English Intl CVPUP CD. Type: Development software. Minimum storage drive space: 110 MB, Minimum RAM: 24 MB, Minimum processor: Intel 486 or higher - 100 MHz. Media types supported: CD-ROM

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.