Fujitsu logo

Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60477
Info modified on:
10 Aug 2024, 07:37:51
Warranty:
1 Year Bring-In
Long product name Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black:

ESPRIMO P400, Intel Pentium G640 (2C/2T, 2.80GHz, 3MB, 5GT/s, Intel HD Graphics), 2GB (1x 2GB) DDR3 unbuffered non-ECC 1333MHz PC3-10600 DIMM RAM, 250GB SATAIII 7200rpm 3.5" HDD, DVD Super Multi, Windows 7 Professional 64-bit

Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black:

Fujitsu All-round ESPRIMO PCs deliver high-quality computing for your office applications and projects at a very attractive price point. You can choose cost-optimized fixed configurations for immediate delivery. Alternatively, you can use configuration options to meet your specific hardware needs, while staying within your budget.

Green IT
Fujitsu is committed to eliminating the use of harmful and potentially harmful substances in its products and production processes in order to minimize risk to end users and to the environment. This strategy is captured in Environmental Guideline FTS03230 and forms the basis on which all Fujitsu's products are designed. Especially for Fujitsu ESPRIMO PCs this means that all used printed circuit boards are halogen free. Furthermore they are compliant (partly) with several certificates awarding environmental conscience such as Nordic Swan, ENERGY STAR® and EPEAT.

Energy Effficiency
As energy saving is one of the core components of Fujitsu’ approach to the environment, we permanently try to improve the energy efficiency of our products. The Fujitsu ESPRIMO P400 features latest technology regarding Intel® chipset and processor and optional an up to 86% energy efficient power supply.

Flexibility
Each business has unique, specific requirements to its IT infrastructure. You have the freedom of choice in getting systems which perfectly fit in your specific environment with hardware, software, add-on and lifecycle management.

Short summary description Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9, 2.8 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9 Intel® Pentium® G640 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Mini Tower PC Black:

Fujitsu ESPRIMO P400 + Service Pack 3 Years On-Site 5x9. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: G640. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.