location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapoo E6100 Dutch Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapoo Check ‘Rapoo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11880 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6943518918808
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rapoo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapoo E6100 Dutch Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dutch
  • - Wireless Bluetooth 10 m
  • - Power source: Battery AAA Alkaline
  • - Brand compatibility: Apple
  • - Black
Long product name Rapoo E6100 Dutch Bluetooth Black :
The long product name of Rapoo E6100 Dutch Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Ultra-slim Keyboard E6100
More>>>
Short summary description Rapoo E6100 Dutch Bluetooth Black:
This short summary of the Rapoo E6100 Dutch Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Rapoo E6100, Dutch, Apple, iPad, Black, Stainless steel, Wireless

Long summary description Rapoo E6100 Dutch Bluetooth Black:
This is an auto-generated long summary of Rapoo E6100 Dutch Bluetooth Black based on the first three specs of the first five spec groups.

Rapoo E6100. Keyboard language: Dutch. Brand compatibility: Apple, Compatibility: iPad, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery type: AAA, Battery technology: Alkaline. Mobile operating systems supported: Android

Source Testseek summary Average rating
Reviews
Updated:
2014-09-11 03:45:47
Uk has collected 9 expert reviews for Rapoo E6100 Dutch Bluetooth Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goldfries.com
Updated:
2016-12-29 03:16:48
For those of you who hate using on-screen keyboards, the Rapoo E6100 could be just the right product to spare you from further hair loss!I think the keyboard needs no explanation, it's small and Ultra-slim and it comes with 2x AAA batteries pre-installed...
Bottom line The Rapoo E6100 Bluetooth Ultra-Slim Keyboard retails at RM 129, what you get is a very compact keyboard that works with phones and tablet. It's great for mobility purpose and it works fine on the table too, it sure beats typing on the screen. #sp...
0%
gamingshogun.com
Updated:
2016-02-21 08:52:10
I have occasionally mentioned that I am disabled and as a result have to spend a lot of time in bed so I have a real hard time getting up to play games and write reviews of them once I finish. So anytime I get the opportunity to test some gear that will h...
80%
Brand Image Product code Product Stock Price from
Rapoo

Rapoo E6100 Dutch Bluetooth White
(show image)
11909 E6100 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E6300 QWERTY Dutch Bluetooth White
(show image)
11106 E6300 0.00
(excl. VAT)
0 (incl. VAT)
Rapoo

Rapoo E6300 QWERTY Dutch Bluetooth Black
(show image)
11079 E6300 0.00
(excl. VAT)
0 (incl. VAT)