location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-5BK Black Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-5BK Black Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0628B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999273020 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 473664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2024 15:40:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-5BK Black Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-5BK Black Ink Cartridge :
The long product name of Canon PGI-5BK Black Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-5BK Black Ink Cartridge
More>>>
Canon PGI-5BK Black Ink Cartridge:
The official description of Canon PGI-5BK Black Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 26ml pigment black ink is used for printing documents on plain paper and ensures crisp, sharp text with great longevity. The LUCIA system delivers stunning results and longevity. Print up to 1640 10x15 photos or up to 710 10x15 colour photos at ISO/IEC 29102† standard.

Short summary description Canon PGI-5BK Black Ink Cartridge:
This short summary of the Canon PGI-5BK Black Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-5BK Black Ink Cartridge, Photo black, Dye-based ink, 1 pc(s), 1640 pages

Long summary description Canon PGI-5BK Black Ink Cartridge:
This is an auto-generated long summary of Canon PGI-5BK Black Ink Cartridge based on the first three specs of the first five spec groups.

Canon PGI-5BK Black Ink Cartridge. Colour ink type: Dye-based ink, Printing colours: Photo black, Quantity per pack: 1 pc(s), Black ink page yield: 1640 pages

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA iP3300 PIXMA iP3500 PIXMA iP4200 PIXMA iP4300 PIXMA iP4500 PIXMA iP5200 PIXMA iP5200R PIXMA MP500 PIXMA MP510 PIXMA MP520 PIXMA MP530 PIXMA MP600 PIXMA MP610 PIXMA MP800 PIXMA MP800R PIXMA MP810 PIXMA MP830 PIXMA MP950 PIXMA MP960 PIXMA MP970 PIXMA MX700 PIXMA MX850
Quantity per pack *
1 pc(s)
Black ink page yield *
1640 pages
Type *
Original
Ink type
Dye-based ink
Printing colours *
Photo black
Features
Brand compatibility *
Canon
Colour
No
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
15 - 90%
Packaging data
Package type
Blister
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Polska 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)