location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S22A450BW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS22A450BWT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071525860 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 22 W
Warranty: 3 Years
Long product name Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" LED 1680 x 1050 px, 16:10, 250 cd/m², 1000:1, 170° / 160°, 5ms, 16.7M
More>>>
Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Discover more comfortable and productive viewing with a Samsung SA450 business monitor. Customise tilt, height and perspective for an optimal viewpoint and better posture. You’ll also reduce bills and environmental impact with energy-efficient design. You can even save costs when the monitor’s not in use, by switching off with Adaptor On Off rather than using a standby mode. It’s practical to install as well, with lightweight and easy-to-transport design. The SA450 also will help you eliminate clutter and maximise space with handy features like cable arrangement and detachable adaptor.


Conveniently adjust monitor height, tilt and perspective


The Samsung LED Business Monitor SA450 has been designed to help boost work efficiency, delivering a tailored experience with its choice of viewer settings. The height-adjustable stand ensures that the screen can always be set at the optimal eye level, which enhances the visual experience while also helping maintain the viewer’s body posture. Other features include the tilt and pivot capabilities, which not only increase comfort levels but also introduce new ways of working. The SA450 Monitor can rotate 90° degrees, allowing for more appropriate view depending on the work. So, now you can take convenience and efficiency to amazing heights with the Samsung LED Business Monitor SA450.


Maximise workspace with an efficient detachable adaptor


If you need a work monitor that uses office space efficiently, then Samsung LED Business Monitor SA450 is the perfect choice. It features an innovative new detachable adaptor, which allows the monitor to be easily moved and installed. From physically moving the monitor with the carrying handle to quickly installing, the SA450 is ready to deliver an efficient and clean work space. The SA450 is also equipped and prepared for you as a VESA Wall mount, providing a multi-screen or wall mounted monitor. Optimising your office space is now easily achieved with the Samsung LED Business Monitor SA450.


Enjoy energy savings with the lightweight LED display


Samsung’s lightweight LED Business Monitor SA450 provides another energy saving option through its low consumption levels. This reduction in energy helps both financial and environmental aspects of the business, and is an important part of any work operation. The LED Business Monitor SA450 is also remarkably lightweight and reduces the hassles associated with transporting monitors, and is just one more way that Samsung is helping enhance the working environment.


Go green with Samsung’s Adaptor On Off 0W


The ultimate energy saving measure has been created by Samsung with the new Adaptor On Of mode. By simply flicking the mechanical switch found on the Samsung LED Business monitor SA450, you can cut energy output while not using the monitor down to an amazing 0 Watts. Conventional standby modes reduce energy output to about 1 Watt, but the SA450 goes one stop further for greater results. This helps minimises both environmental impact and operating costs, and is just one more step by Samsung in creating a greener environment.


Clear your desk with Samsung’s Cable Arrangement


A tidy and clean workspace is paramount when it comes to showing professionalism at work. That’s why the Samsung LED Business Monitor SA450 comes with a Cable Arrangement. It conveniently organises the cables coming from the monitor into a simple bundle along the stand and helps minimise clutter around the screen. With the Samsung LED Business Monitor SA450, you can finally enjoy a neat workspace, where annoying cables are kept out of sight.

Short summary description Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S22A450BW, 55.9 cm (22"), 1680 x 1050 pixels, LED, 5 ms, Black

Long summary description Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Samsung S22A450BW LED display 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Samsung S22A450BW. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1440 x 900 (WXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Sync-on-green (SOG)
Yes
3D
No
Separate H/V sync
Yes
Composite sync
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Audio input
No
Audio output
No
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Pivot
Yes
Tilt adjustment
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
0.3 W
Packaging content
Cables included
AC, VGA
Remote control included
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
508 mm
Depth (with stand)
201 mm
Height (with stand)
380 mm
Weight (with stand)
6.1 kg
Width (without stand)
508 mm
Depth (without stand)
50 mm
Height (without stand)
344 mm
Weight (without stand)
4.6 kg
Packaging data
Package width
581 mm
Package depth
199 mm
Package height
417 mm
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Country Distributor
United Kingdom 1 distributor(s)