location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Plastic Lever Arch File 52mm A4 green ring binder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Plastic Lever Arch File 52mm A4 green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10150055
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:45:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Supplied with 3 year guaranteed Precision Mechanism
Long product name Leitz Plastic Lever Arch File 52mm A4 green ring binder :
The long product name of Leitz Plastic Lever Arch File 52mm A4 green ring binder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Plastic Lever Arch File 52mm A4 green
More>>>
Leitz Plastic Lever Arch File 52mm A4 green ring binder:
The official description of Leitz Plastic Lever Arch File 52mm A4 green ring binder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Plastic Files with slotted cover
Quality, outer coloured board cover coated with polypropylene for enhanced durability with PE coated light grey inner liner complete with reinforced metal shoes and front cover locking system for improved stability. Complete with removable spine label and thumb hole for easy off shelf retrieval.
Files are GS-safety tested

Short summary description Leitz Plastic Lever Arch File 52mm A4 green ring binder:
This short summary of the Leitz Plastic Lever Arch File 52mm A4 green ring binder data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Plastic Lever Arch File 52mm A4 green, A4, Green, 5.2 cm, 318 x 285

Long summary description Leitz Plastic Lever Arch File 52mm A4 green ring binder:
This is an auto-generated long summary of Leitz Plastic Lever Arch File 52mm A4 green ring binder based on the first three specs of the first five spec groups.

Leitz Plastic Lever Arch File 52mm A4 green. Format: A4, Product colour: Green, Spine width: 5.2 cm. Dimensions (WxDxH): 318 x 285

Features
Format *
A4
Product colour
Green
Features
Spine width
5.2 cm
Weight & dimensions
Dimensions (WxDxH)
318 x 285
Brand Image Product code Product Stock Price from
Leitz Plastic Lever Arch File, Brown ring binder A4 Leitz Plastic Lever Arch File, Brown ring binder A4
(show image)
10150075 Plastic Lever Arch File, Brown 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 52mm A4 white ring binder Leitz Plastic Lever Arch File 52mm A4 white ring binder
(show image)
10150001 Plastic Lever Arch File 52mm A4 white 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 52mm A4 blue ring binder Leitz Plastic Lever Arch File 52mm A4 blue ring binder
(show image)
10150035 Plastic Lever Arch File 52mm A4 blue 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 52mm A4 red ring binder Leitz Plastic Lever Arch File 52mm A4 red ring binder
(show image)
10150025 Plastic Lever Arch File 52mm A4 red 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 52mm A4 yellow ring binder Leitz Plastic Lever Arch File 52mm A4 yellow ring binder
(show image)
10150015 Plastic Lever Arch File 52mm A4 yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 52mm A4 orange ring binder Leitz Plastic Lever Arch File 52mm A4 orange ring binder
(show image)
10150045 Plastic Lever Arch File 52mm A4 orange 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 52mm A4 grey ring binder Leitz Plastic Lever Arch File 52mm A4 grey ring binder
(show image)
10150085 Plastic Lever Arch File 52mm A4 grey 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 52mm A4 black ring binder Leitz Plastic Lever Arch File 52mm A4 black ring binder
(show image)
10150095 Plastic Lever Arch File 52mm A4 black 0.00
(excl. VAT)
0 (incl. VAT)