location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce AL-C500DTN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce AL-C500DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC12001BZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946521060
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce AL-C500DTN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1100 sheets Total output capacity: 500 sheets
  • - Internal memory: 512 MB Built-in processor 800 MHz
Warranty: 1 year
Long product name Epson WorkForce AL-C500DTN :
The long product name of Epson WorkForce AL-C500DTN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuBrite, Duplex, 1200dpi, 4800RiT, 45ppm, 1250-sh, A4/LGL, 800 MHz, 512 MB, 22 ch x 5 ln LCD, USB 2.0, Gigabit Ethernet, CF, 59 dB, 1380W, 53kg, White
More>>>
Epson WorkForce AL-C500DTN:
The official description of Epson WorkForce AL-C500DTN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WorkForce AL-C500DTN
Quality at its Best
A cost effective and flexible solution for printing marketing material and daily documents, offering professional colour print quality and high paper capacity of 1,250 sheets.

The WorkForce AL-C500DTN printer offers Epson's finest colour laser reproduction thanks to its wide colour gamut. With this affordable printer, companies can produce professional quality in-house marketing materials easily and affordably, as well as superior-colour office documents.

The 4,800 Resolution Improvement Technology (RiT), combined with Epson’s unique multi-screen printing technology, ensure the WorkForce AL-C500DTN produces eye-catching marketing materials and crisp, clear business documents.

The WorkForce AL-C500DTN provides printing speeds of up to 45 pages-per-minute in colour and monochrome, with high-capacity toner cartridges, high paper capacity , and a 120,000-page duty cycle. Even the most demanding of print jobs are handled effortlessly thanks to flexible media handling, the Print Job Arranger solution and an optional paper stapler/stacker.

The flexible and cost-effective WorkForce AL-C500DTN is ideal for companies that require up-to-date marketing materials on-demand. By printing documents and marketing materials in-house, such as brochures and leaflets, there's no risk of over-production or having excess documents with out-of-date information. As a consequence this will uplift return on investment analysis and help companies save both storage space and time.

- High-quality prints: 4,800 RiT and multi screen printing technology';
- Fast and reliable: 45ppm, duplex printing & 120,000 pages duty cycle;
- Print on demand: Produce professional in-house marketing materials;
- Peace of mind: Print job arranger, Universal driver.

Short summary description Epson WorkForce AL-C500DTN:
This short summary of the Epson WorkForce AL-C500DTN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce AL-C500DTN, Laser, Colour, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing

Long summary description Epson WorkForce AL-C500DTN:
This is an auto-generated long summary of Epson WorkForce AL-C500DTN based on the first three specs of the first five spec groups.

Epson WorkForce AL-C500DTN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Network ready. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Warm-up time
30 s
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
8 s
Features
Maximum duty cycle *
120000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Epson FX, PCL 5c, PCL 6, PDF 1.6, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
3
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, C6, DL
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB connector
USB Type-B
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Supported network protocols (IPv4)
LPR, FTP, IPP, Port 9100, WSD, Net BIOS over TCP/IP, AppleTalk
Supported network protocols (IPv6)
LPR, FTP, IPP, Port 9100, WSD, Net BIOS over TCP/IP, AppleTalk
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, ENPC, SLP, WSD, LLTD, Ping
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Compatible memory cards
CF
Built-in processor
Yes
Processor frequency
800 MHz
Performance
Sound pressure level (printing)
59 dB
Sound power level (standby)
26.3 dB
Design
Product colour *
White
Built-in display *
Yes
Display number of lines
5 lines
Certification
EN55022, EN61000-3-2, EN61000-3-3
Power
Power consumption (printing) *
556 W
Power consumption (max)
1380 W
Power consumption (ready)
107 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
560 mm
Depth
516 mm
Height
563 mm
Weight
53 kg
Packaging data
Package width
705 mm
Package depth
747 mm
Package height
820 mm
Package weight
63.7 kg
Packaging content
Quick start guide
Yes
Software CD
Yes
Bundled software
Epson Web-To-Page EpsonNet Config EpsonNet Print
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
72 cm
Products per pallet layer
1 pc(s)
Products per pallet
1 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
72 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Other features
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Quantity per pack
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)