location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz Standard Lever Arch File 80mm A4 blue ring binder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Standard Lever Arch File 80mm A4 blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10800035
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Complete with 3 year guaranteed Precision Mechanism
Long product name Leitz Standard Lever Arch File 80mm A4 blue ring binder :
The long product name of Leitz Standard Lever Arch File 80mm A4 blue ring binder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Standard Lever Arch File 80mm A4 blue
More>>>
Leitz Standard Lever Arch File 80mm A4 blue ring binder:
The official description of Leitz Standard Lever Arch File 80mm A4 blue ring binder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality, marble effect cover with light grey inner liner complete with reinforced metal shoes and front cover lock for enhanced stability. Reinforced paper spine with spine label and thumb hole for easy off shelf retrieval.
Files are GS-safety tested.

Short summary description Leitz Standard Lever Arch File 80mm A4 blue ring binder:
This short summary of the Leitz Standard Lever Arch File 80mm A4 blue ring binder data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz Standard Lever Arch File 80mm A4 blue, A4, Blue, 8 cm, 318 x 285

Long summary description Leitz Standard Lever Arch File 80mm A4 blue ring binder:
This is an auto-generated long summary of Leitz Standard Lever Arch File 80mm A4 blue ring binder based on the first three specs of the first five spec groups.

Leitz Standard Lever Arch File 80mm A4 blue. Format: A4, Product colour: Blue, Spine width: 8 cm. Dimensions (WxDxH): 318 x 285

Features
Format *
A4
Product colour
Blue
Features
Spine width
8 cm
Weight & dimensions
Dimensions (WxDxH)
318 x 285
Brand Image Product code Product Stock Price from
Leitz Standard Lever Arch File 80mm A4 green ring binder Leitz Standard Lever Arch File 80mm A4 green ring binder
(show image)
10800055 Standard Lever Arch File 80mm A4 green 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 grey ring binder Leitz Standard Lever Arch File 80mm A4 grey ring binder
(show image)
10800085 Standard Lever Arch File 80mm A4 grey 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 Orange ring binder Leitz Standard Lever Arch File 80mm A4 Orange ring binder
(show image)
10800045 Standard Lever Arch File 80mm A4 Orange 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 yellow ring binder Leitz Standard Lever Arch File 80mm A4 yellow ring binder
(show image)
10800015 Standard Lever Arch File 80mm A4 yellow 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Standard Lever Arch File 80mm A4 black ring binder Leitz Standard Lever Arch File 80mm A4 black ring binder
(show image)
10800095 Standard Lever Arch File 80mm A4 black 0.00
(excl. VAT)
0 (incl. VAT)