Philips logo

Philips Multigroom QG3270/30 beard trimmer 9 Wet & Dry Black, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85842
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips Multigroom QG3270/30 beard trimmer 9 Wet & Dry Black, White:

For all styles, no compromise Bodygroom with Lithium Ion battery power

Philips Multigroom QG3270/30 beard trimmer 9 Wet & Dry Black, White:

Multigroom for all styles, no compromise with Lithium ion battery power, superior performance and skin friendly trimmer, designed to create any style you want with excellent precision, giving you that sense of pride of a perfect end result.

Full size trimmer for beard and head hair
Using the full size trimmer without a comb results in a stubble beard look.

Precision detail trimmer to create and maintain your lines
Create any style you want with precision.

41mm hair clipper to style your hair
41mm hair clipper for a sharp and even result of your hair style.

Beard and moustache comb locks into 9 settings
9 length settings to trim your facial hair exactly how you want with this Philips trimmer.

Hair clipper comb locks into 9 settings
9 length settings to keep your hair neat and styled with this Philips trimmer.

Mini shaver for finishing edges with a close result
To finish your beard style enjoy the use of the mini shaver which finishes edges with close result.

Nose, ear and eyebrow trimmer
To trim unwanted hairs easily and pain-free.

Quick charge and long lasting battery performance

Washable attachments
Washable attachments for fast and convenient cleaning.

Sharper edges for improved cutting performance
Sharper edges provides an improved cutting performance for faster and better results.

Rounded Guard is more gentle and glides better on the skin
Rounded trimmer tip's prevents scratching on the skin and provide the ultimate body comfort.

Quick charge and long lasting battery performance
Quick charge and long lasting battery performance with the corded and cordless functionality.

Short summary description Philips Multigroom QG3270/30 beard trimmer 9 Wet & Dry Black, White:

Philips Multigroom QG3270/30, Black, White

Long summary description Philips Multigroom QG3270/30 beard trimmer 9 Wet & Dry Black, White:

Philips Multigroom QG3270/30. Product colour: Black, White. Operating time: 50 min, Battery type: Li-Ion, Charging time: 1 h

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.