location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BODYGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Showerproof body groomer BG2024/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG2024/15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010358067 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 19:50:25
The date of the most recent change of this product data-sheet in Icecat.
Philips BG2024/15 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Skin comfort system
  • - 1 click-on comb, 3mm
  • - 50mins cordless use/8h charge
Long product name Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15 :
The long product name of Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Skin friendly
More>>>
Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15:
The official description of Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share on facebookShare on twitterShare on stumbleuponShare on deliciousShare on beboShare on google

Skin-friendly performance
- Hypo-allergenic shaver and pearl tips prevent skin irritation

Easy to use
- 100% waterproof for use in the shower, and easy cleaning
- 50 minutes cordless use after 8 hours charging
- Battery light indicates the battery status (low/ full)
- Stand for charging and easy storage
- 2-year guarantee, worldwide voltage, no oil needed

Trim and Shave
- Total body trim and shave
- Trim and shave head shaves longer hairs in a single stroke
- 1 comb included for 5 mm body hair length

Short summary description Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15:
This short summary of the Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15, Wet & Dry, Oil-free maintenance, Battery

Long summary description Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15:
This is an auto-generated long summary of Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15 based on the first three specs of the first five spec groups.

Philips BODYGROOM Series 3000 Showerproof body groomer BG2024/15. Cutter width: 3.2 cm. Power source: Battery, Battery type: Built-in battery, Operating time: 50 min

Philips Green Logo

Philips Green Products can reduce costs, energy consumption and CO2 emissions. How? They offer a significant environmental improvement in one or more of the Philips Green Focal Areas – Energy efficiency, Packaging, Hazardous substances, Weight, Recycling and disposal and Lifetime reliability.

Built to last
Built to last

All of our grooming products are built to last. They come with a 2 year worldwide guarantee, worldwide voltage compatibility, and they never need to be oiled.

Skin-friendly tips and foil
Skin-friendly tips and foil

The skin comfort system features a hypo-allergenic foil and rounded tips to protect your skin while shaving.

Rechargeable battery power
Rechargeable battery power

High-power NiMH battery for full body use, with 50 minutes of cordless use after an 8-hour charge. The battery light indicates power status, when the battery is low or full.

Ergonomic grip
Ergonomic grip

The rubber grip is designed to ensure optimal handling even when wet, for better control during use, in or out of the shower.

Skin comfort system
Skin comfort system

Designed to be safe and comfortable for underarms, chest & abs, back & shoulders, groin area and legs. The skin comfort system catches and cuts hairs of different lengths, without the need for multiple tools or skin contact with sharp edges. The bi-directional trimmers cut longer hairs, which are shaved by the foil for a closer result.

3mm comb included
3mm comb included

1 comb included for a natural 3mm trim. Attach the comb onto the shaving system, to trim hair to a fixed length of 3mm. You can use the shaving system without the comb, for a closer result. For thicker hair, pre-trimming with the comb is recommended.

100% showerproof
100% showerproof

Provides a comfortable and close result in and out of the shower. The bodygroomer is 100% showerproof, so you can simply rinse it clean when you've finished. For longer hair, trimming performance may be better on dry hair.

Features
Wet & Dry
Yes
Cordless
Yes
Cutter width
3.2 cm
Oil-free maintenance
Yes
Power
Power source *
Battery
Battery type
Built-in battery
Operating time
50 min
Rechargeable
Yes
Battery
Rechargeable battery
Yes