location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 35m USB 2.0 Active Extension Cable - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35m USB 2.0 Active Extension Cable - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2AAEXT35M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030846738 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154006
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 35m USB 2.0 Active Extension Cable - M/F
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35 m
  • - USB A Male
  • - USB A Female
  • - USB 2.0
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com 35m USB 2.0 Active Extension Cable - M/F :
The long product name of StarTech.com 35m USB 2.0 Active Extension Cable - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 35m USB 2.0 Active Extension Cable - M/F
More>>>
StarTech.com 35m USB 2.0 Active Extension Cable - M/F:
The official description of StarTech.com 35m USB 2.0 Active Extension Cable - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend the distance between a computer and a USB 2.0 device by 35 meters

The USB2AAEXT35M 35-meter Active USB 2.0 Extension Cable, offers one USB type-A (male) connector and one USB type-A (female) connector, and provides an active extension of USB 2.0 devices of up to 35-meters (115-feet).

An all-in-one cable for overcoming distance restrictions as well as power source limitations, the active USB 2.0 extension cable incorporates bus-powered active circuitry to ensure performance beyond the length limits of standard USB cables. If necessary, the USB device can be powered from a wall outlet using the Universal AC power adapter provided with the cable.

The USB2AAEXT35M extension cable (USB Extender) supports transfer rates of up to 480 Mbps, and is backed by StarTech.com's 2-year Warranty.

The StarTech.com Advantage

- Extends a USB 2.0 device connection by an additional 35m (115ft)
- Powered directly from the USB port or through the included Universal external power adapter
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com 35m USB 2.0 Active Extension Cable - M/F:
This short summary of the StarTech.com 35m USB 2.0 Active Extension Cable - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 35m USB 2.0 Active Extension Cable - M/F, 35 m, USB A, USB A, USB 2.0, Male/Female, Black

Long summary description StarTech.com 35m USB 2.0 Active Extension Cable - M/F:
This is an auto-generated long summary of StarTech.com 35m USB 2.0 Active Extension Cable - M/F based on the first three specs of the first five spec groups.

StarTech.com 35m USB 2.0 Active Extension Cable - M/F. Cable length: 35 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Female, Connector contacts plating: Nickel, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector contacts plating
Nickel
Product colour *
Black
Weight & dimensions
Cable length *
35 m
Weight
1.4 kg
Packaging data
Package width
150 mm
Package depth
185 mm
Package height
150 mm
Package weight
1.73 kg
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
StarTech.com 10m USB 2.0 Active Extension Cable - M/F StarTech.com 10m USB 2.0 Active Extension Cable - M/F
(show image)
USB2AAEXT10M 10m USB 2.0 Active Extension Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)