location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4623FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4623FW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993701674 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 22 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 11.5 kg
Long product name Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi :
The long product name of Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200dpi, 22 ppm, SPL, PCL5e, 9 s, 33.6Kbps, 4MB, LCD, 256MB, USB 2.0, Ethernet 10/100 Base-TX, IEEE 802.11 b/g/n, 50dBA, 11.54 kg
More>>>
Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi:
The official description of Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It turns your PC into a fax machine
From lunch specials to important documents, the SCX-4623FW makes sending and receiving faxes a cinch. It can deliver and save received fax data in a folder on your PC as well as change document files to image files so you can send faxes from your desk – saving toner, paper and energy. Now that’s efficiency.

Print it your way
Loaded with unique copy functions, the SCX-4623FW heightens both your creativity and productivity. You can divide your original into full-page portions to create a poster, save time and materials with 2-up and 4-up copying, produce many copies of an image on one page with clone copying, or print 2-sided business cards.

The printer that works with your budget.
The SCX-4623FW lets you choose the right consumables option which you can afford. Toner cartridges are available in cost-effective standard-yield 1,500-page versions, which save the home user money on the purchasing price.

Smart looking, smart acting.
Instead of the usual unsightly paper tray, the SCX-4623FW boasts an attractive enclosed paper feed system which protects paper from dust, keeps its interior clean and reduces the noise level. It also features a glossy, protective top, easy-to-reach power button and 250-sheet capacity. Gorgeous print-outs from a gorgeous machine!

Setup is a cinch with our secure, one-touch wireless connection
The SCX-4623FW’s Wi-Fi Protected Setup button lets you connect quickly and easily. Simply select the WPS button on the access point (router), press the WPS button on the printer and you’re done. Normally, you would have to spend time creating a wireless network name and manually entering a security key or password on all the wireless devices. But the ultra-convenient WPS button automatically configures - and protects - your wireless network for you.

No strings attached
Turn your computer loose with wireless printing. There are no more cables tripping you up or plugging and unplugging machines to identify the right printer. And better yet, a wireless printer can be shared by many computers, saving you money on hardware and energy costs. Break free from the restraints of cables and say goodbye to cable with the SCX-4623FW laser printer.

It multi-tasks so you don’t have to.
Productivity is key to running any office or professional workgroup. And the versatile SCX-4623FW was designed to deliver exactly that. Now you can print, copy, scan, fax and PC-fax with unparalleled convenience, ease and speed. Why cram a corner of your office with several different machines when all you need is one central device – the 5-in-1 SCX-4623FW laser multifunction printer.

Capture what catches your eye
Samsung’s AnyWeb Print software lets you go hunting and gathering on the Web. You can utilise the SCX-4623FW to easily select, drag and drop content from different web pages onto a printable scrap board in your browser window, all while you surf. It’s the easy way to collect, arrange and edit those useful reference points and resources you can only find on the Internet for that big project – or just for fun.

Short summary description Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi:
This short summary of the Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4623FW, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi:
This is an auto-generated long summary of Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi based on the first three specs of the first five spec groups.

Samsung SCX-4623FW. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Time to first page (black, normal)
9 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
22 cpm
Time to first copy (black, normal)
12 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Mono scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
File
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
225 pages
Fax memory
4 MB
Fax broadcasting
200 locations
Fax delayed sending
Yes
Features
Maximum duty cycle *
12000 pages per month
Page description languages
PCL 5e
Input & output capacity
Total input capacity *
251 sheets
Total output capacity *
81 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Internal memory *
256 MB
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
50 dB
Sound power level (standby)
26 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Weight & dimensions
Width
416 mm
Depth
415.4 mm
Height
318.9 mm
Weight
11.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:29:47
Uk has collected 15 expert reviews for Samsung SCX-4623FW multifunction printer Laser A4 1200 x 1200 DPI 22 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gadgetspeak.com
Updated:
2015-06-25 08:21:53
Giving my regular printer and flatbed scanner a rest, I have been checking out a multifunction device from Samsung...
68%
expertreviews.co.uk
Updated:
2015-06-25 08:21:53
Samsung is developing quite a name for itself as a producer of low-price, high-value mono laser printers and all-in-ones. The SCX-4623F is based on the SCX-4600, though with the addition of an Automatic Document Feeder (ADF) and fax functionality. The...
80%
Techtastic.ca
Updated:
2015-06-25 08:21:54
Today we take a look at Samsung's Budget Multifunction Monochrome Laser printer the SCX-4623F. This streamlined printer is packed with features most other budget printers don't have. Two of the most interesting are the Print Screen function which is a...
Good Stream line and compact, PC fax functionality, versatile copy functions, Print Screen and Any Web software...
Bad USB Cable not included...
Bottom line Using the scx-4623f is easy and very intuitive. Photocopying is just a matter of selecting how many copies you want and pressing the copy button. More advanced features are easy to to get to, thanks to Samsung's Blue Compass Navigation. It provides si...
80%
techadvisor.co.uk
Updated:
2015-06-25 08:21:54
Product Code: SCX-4623F/SEE The Samsung SCX-4623F continues the company's run of highly capable but affordable laser printers - this time adding fax facilities to this multifunction printer and scanner A glowing recommendation for a Samsung printer i...
Bottom line If your main need is swift text output with a few graphics thrown in, you’ll find the Samsung SCX-4623F more than capable. Throw in those sterling scanning and fax facilities, and this is yet another winner from the Samsung’s affordable laser...
80%
trustedreviews.com
Updated:
2015-06-25 08:21:54
We were recently impressed by the Samsung SCX-4600 all-in-one, which combined the most commonly needed business functions in an inexpensive device with good performance. The SCX-4623F, reviewed here, is the next model up the range and the company has adde...
Good Nice design, Good print quality, Easy to use...
Bad No network support, Lack of fast dial presets, Buttons lack descriptions...
90%
pcmag.com
Updated:
2013-02-14 08:29:47
Small enough to serve as a personal mono laser MFP (multifunction printer) in any size office, and capable enough to share in a micro office, the Samsung SCX-4623FW ($249.99 direct) offers all of the MFP features you're likely to need. In many ways it'...
Good Wired and Wi-Fi connections. High-quality text. Prints, scans, faxes even over network. Standalone copier and fax. Automatic document feeder.
Bad Relatively slow. No duplexer, even as an option.
Bottom line The Samsung SCX-4623FW is a more than reasonable choice for a micro office or personal MFP, with high-quality text as its standout feature. Buy it now...
60%
about.com
Updated:
2013-02-14 08:29:47
The Bottom LineThe Samsung SCX-4623FW is a wireless monochrome laser printer aimed at small businesses, home offices, and consumers who have a compelling need for a black-and-white printer. It's got WiFi built in and offers a scanner, copier, and fax a...
Good Wireless monochrome laser printer, Multifunction printer (scan, copy, fax), Easy to set up...
Bad Manual duplexing, Slow warmup times...
Bottom line The Samsung SCX-4623FW is a wireless monochrome laser printer aimed at small businesses, home offices, and consumers who have a compelling need for a black-and-white printer. It's got WiFi built in and offers a scanner, copier, and fax as well as an au...
70%
computershopper.com
Updated:
2013-02-14 08:29:47
Are you looking for a laser-based all-in-one (AIO) printer for less than $250? You may be surprised to find that—while they won't be full-featured—you can find models at that price that are more than capable. You may not have to give up...
Good Low price, Built-in Wi-Fi, Button for fast wireless setup, 250-page input tray, Manual feeder for thicker papers, Fax function...
Bad Modest monthly duty cycle, Slightly higher-than-average per-page print costs, Small, dim LCD...
Bottom line This multifunction laser printer is well-suited for small offices with occasional-use needs where you can’t spend—or justify—more than a $250 purchase price...
76%
dreamwarecomputers.com
Updated:
2015-06-25 08:21:54
The multi-function printer market is one of the few areas of computer peripherals that we don't see overnight changes in. There isn't a lot that can be done to this type of a device - it can't be made smaller because paper won't shrink and...
Good Black design is sleek, in a world of mostly beige/gray printers, Lots of features for the money, Has some unique features like print screen printing, ID card copying and web printing, No complaints about print or scan quality...
Bad The addition of networking would make this model perfect...
Bottom line For a mere $179 Canadian, Samsung has managed to pack a lot more features into the SCX-4623F than a lot of their competition right now. A quick look through a local office store showed that most MFP's in this price range lack the faxing abilities, aut...
0%
techworld.com
Updated:
2015-06-25 08:21:54
A glowing recommendation for a Samsung printer is becoming almost a monthy event in these pages. Following on from the Samsung SCX-4600 comes this retooled version that adds 33.6Kb/s fax facilities (amongst other things) to the mix.Some multifunction...
Bottom line If your main need is swift text output with a few graphics thrown in, you’ll find the Samsung SCX-4623F more than capable. Throw in those sterling scanning and fax facilities, and this is yet another winner from the Samsung’s affordable laser range...
0%