location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-4195FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-4195FN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085033894 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 205233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:37:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Google Cloud Print, Samsung Mobile Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 533 MHz
  • - 21.4 kg
Long product name Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm :
The long product name of Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, Fax, SPL/PCL5Ce/PCL6C/PS3/PDFv1.7, 18ppm, 9600x600dpi, A4, 250-sh, ADF, LCD, 533MHz, 256MB, USB 2.0, Gigabit Ethernet, 52dBA, 380W, 21.44kg
More>>>
Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm:
The official description of Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

True colour printing that’s truly fast
- Copy, scan, print and fax at the touch of a button;
- Enjoy quality printouts every time with ReCP;
- Print vividly thanks to new polymerised toner;
- Boost productivity with superfast performance.

Enjoy quality printing with high-powered performance. The Samsung CLX-4195FN Colour Laser Multifunction Printer features Samsung’s ReCP technology and uses new polymerised toner, so your output will be crisper, more vibrant and more vivid than ever before. You’ll also be able to print, copy, scan or fax at the touch of a button. And, with a print speed of 18 pages a minute, you won’t have to wait around.

4-in-1 Multifunction
With 4-in-1 versatility, the Samsung CLX-4195FN printer streamlines workflow and ensures that the office print operation is working as efficient as possible. With print, copy, scan and fax functionality, the CLX-4195FN offers flexibility and lets you work with less barriers. A host of innovative features like ID Copy, N-up copy, Scan-to-email and the convenient PC fax functionality ensure that your workforce has the necessary functionality needed to thrive in the modern world of business.

Enjoy quality printouts
Samsung's unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your black & white printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.

Polymerised Toner
Our newly developed polymerised toner has smaller and more uniform particles than conventional toner. Your printouts will have crisper lines and more vivid detail, in addition to eliminating paper curling. Also, its higher wax content improves the image gloss and enhances the durability preventing unwanted fading.

A higher level of printing performance
Accelerating your business' productivity begins with your printer. With its 18 / 18 pages per minute output and a first page out time of just 16 seconds the CLX-4195FN doesn't let you down.

More power, better productivity
With the power of two cores the device can process your work files simultaneously and therefore with higher speeds. The 256MB memory ensures even heavy printing documents are spooled faster and you don’t have to wait long for your print outs. What all this means for you is simple: the CLX-4195FN is perfect when there’s a lot to print and a tight deadline to meet.

An easier user experience for you
Your time is too precious to waste standing around a printer for hours on end. So from operation to support software tools, you’re in total control with this easy-to-use, multi-function device.

USB Direct
And if you have jobs stored on a memory stick you need printing, then you can send them directly though our special USB docket, located just below the operating panel.

Easy Solution support
The printer also brings you software support designed to put you in control of delivering ultimate quality printouts easier than ever before.

Easy Eco Driver
Easy Eco Driver helps you compile digital documents in multiple formats and makes it easy to share them with others - even through social networks.

Easy colour Management
The Samsung Easy Colour Manager allows you to adjust the colour balance, saturation, brightness or contrast of any image prior to printing. Perfect for matching the exact colours of your company logo every time.

Remote device control
For maximum control, Easy Printer Manager lets you manage all your devices from one location. Check device and toner status, change device settings or set alerts.

Document creation made easy
Samsung Easy Document Creator is an application to help users scan, compile, and save documents in multiple formats, including .epub. These documents can be shared via social networking sites or fax. Ideal if you’re sharing notes from an important meeting.

Your reliable business partner
Thanks to the latest technology and high quality components, you’ll find the CLX-4195FN is as dependable as they come, even during the toughest print jobs.

Anti-jam roller
We’ve developed our reliable Anti-Jam friction roller to minimise the risk of mis-feeds and paper jams. Better still, it allows handling of heavier paperweights, including card, up to 220 g/m2 from the standard cassette tray.

Dependable under pressure
You know how important it is for your printer to deliver, particularly during those high-pressure jobs. That’s why a 50000 duty cycle means it can handle temporary peak print times with ease.

Cost effective printing with every job
Be in control of your printing cost during the printer's entire time of operation. Low costs per page that keep your running costs low for the time you do business.

High yield, low costs
Higher yield cartridges means more time between changes, saving you time, while low toner costs means less cost for every page. You’ll find the Total Cost of Ownership is slashed.

Less power, less to pay
There is more money to be saved by reducing power consumption. Our innovative polymerised toner requires a lower fusing temperature, resulting in less energy consumption. And the Dual CPU needs less energy to do its job as well. In fact, with a typical energy consumption of only 1.48kWh - as measured by the Energy Star - the CLX-4195FN ranks among the top models of its class.

Eco printing
One push of the ECO button and you can make use of all the smart eco functions that can be indivudually set through the printer driver. Print multiple pages on one sheet, skip blank pages or print in greyscales instead of full colour. It's all there to save you paper, toner, energy and money right away.

Network Ready
The Samsung CLP-4195FN laser printer comes with a convenient built-in network for enhanced connectivity. This allows for any PC on your network to use the printer, which helps cut costs on buying other printers.

Easy toner replacement
Gone are days of fiddly, dirty and time-consuming toner cartridge changes. It’s all made easier with a push loading drawer. What’s more, the high yield cartridges mean fewer changes.

Short summary description Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm:
This short summary of the Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-4195FN, Laser, Colour printing, 9600 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm:
This is an auto-generated long summary of Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Samsung CLX-4195FN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 9600 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
19 ppm
Print speed (colour, draft quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Time to first copy (black, normal)
16 s
Time to first copy (colour, normal)
16 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, PC, USB
Image formats supported
JPG
Document formats supported
PDF
Scan drivers
TWAIN, WIA
Scan speed (ADF, A4)
16 ppm
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
6 MB
Auto-redialing
Yes
Fax forwarding
Yes
Fax delayed sending
Yes
Features
Maximum duty cycle *
40000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3, SPL
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Cassette
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Index card, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, C5, C6, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10,1000,10000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Samsung Mobile Print
Performance
Maximum internal memory
256 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
533 MHz
Sound pressure level (printing)
50 dB
Sound pressure level (copying)
52 dB
Sound power level (standby)
4.9 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (average operating)
380 W
Power consumption (ready)
50 W
Power consumption (sleep)
1 W
Energy Star Typical Electricity Consumption (TEC)
1.48 kWh/week
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
420 mm
Depth
448 mm
Height
426 mm
Weight
21.4 kg
Packaging data
Package width
555 mm
Package depth
549 mm
Package height
598 mm
Package weight
24.8 kg
Packaging content
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, PS print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, View User's Guide, Lite SM, Set IP
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:17:41
Uk has collected 9 expert reviews for Samsung CLX-4195FN multifunction printer Laser A4 9600 x 600 DPI 18 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
itproportal.com
Updated:
2015-06-25 08:17:41
The Samsung CLX-4195FW (£375 online) delivers most of the basics you're probably looking for in a colour laser MFP, from fast speed to a full set of MFP features. That alone is enough to make it a potentially good fit for a micro or small office with ligh...
Good Fast printing speed, Automatic document feeder, Touchscreen controls, Ethernet and Wi, Fi...
Bad No duplexer, Only 250, sheet capacity with no upgrade...
Bottom line The one potential shortcoming for this printer is its paper handing. If you need automatic duplexing, a higher paper capacity, or at least a real manual feed tray, you'll have to look elsewhere. If the paper handling is good enough for your needs, howeve...
80%
printercomparison.com
Updated:
2015-06-25 08:17:41
£289.63 Leo Office Supplies£483.16 ShopletSamsung had me out to their headquarters in New Jersey this summer to show off their new line of A3 and A4 printers and now we have two of the new models in our office for review.Today, we'll be sharing our full r...
Good Ease of use, Print quality, Samsung Mobile Print App...
Bad Manual duplexing, Cancel job functionality, Print pauses...
70%
pcmag.com
Updated:
2015-06-25 08:17:41
The Samsung CLX-4195FW ($450 street) delivers most of the basics you're probably looking for in a color laser MFP, from fast speed to a full set of MFP features. That alone is enough to make it a potentially good fit for a micro or small office with light...
Good Fast. Automatic document feeder. Touch-screen controls. Ethernet and Wi-Fi. Wi-Fi Direct.
Bad No duplexer. Only 250-sheet input capacity with no optional trays available...
Bottom line The CLX-4195FW color laser MFP offers fast speed, reasonably good output quality, and suitable paper capacity for light to moderate-duty printing in a micro or small office...
80%
Country Distributor
Deutschland 1 distributor(s)