location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-3305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-3305 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071675084 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267964
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Feb 2023 08:15:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - Internal memory: 128 MB 533 MHz
  • - 13.2 kg
Long product name Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm :
The long product name of Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, SPL/PCL5/PS3/URF, 4ppm/18ppm, 2400x600dpi, A4, 150-sh, LCD, 533MHz, 128MB, USB 2.0, 52dBA, 290W, 13.2kg, White/Brown
More>>>
Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm:
The official description of Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

CLX-3305 Colour Laser Printer
- Enjoy brighter colour output the simpler way;
- Easy Mobile Printing;
- Brilliant colour quality for your documents.

Enjoy brighter colour output the simpler way
Enjoy the freedom of printing from anywhere in your home or office in the highest quality, without sacrificing your precious space.

Multifunction
One push of the ECO button and you can save paper and energy straightaway. Print more onto every page, including 2-up, 4-up and duplex. Easy Document Creator is an application to help you compile and share large documents or other scanned or faxed information digitally. Print exactly what you see on the screen with just one click, saving time.

Easy Mobile Printing
Print from all your mobile devices in colour easily, quickly and conveniently without the need for installing any print drivers.

Easy 3 step Mobile Printing
Samsung's easy 3 step mobile print - install application, select device & print file.

Fast Mobile Printing
Print from all your mobile devices in glorious colour easily, quickly and conveniently.

Brilliant colour quality for your documents
Text, graphs, images - the CLX-3305 helps you print anything in brilliant quality that meets even the highest expectations.

Enjoy quality printouts
Samsung’s unique ReCP (Rendering Engine for Clean Page) Technology improves the overall quality and vibrancy of your colour printing, ensuring every printout looks perfect. It automatically sharpens the focus of both graphics and text, while solid objects are overlapped to eliminate white gaps.

Polymerised toner
Our newly developed polymerised toner has smaller and more uniform particles than conventional toner. Meaning, your printouts will have crisper lines and more vivid colours - helping avoid any paper curling. Also, its higher wax content improves the image gloss and enhances the durability preventing unwanted fading.

Ergonomic design
Don't worry about this printer crowding your space. Its beautiful and compact design makes it a pleasure to share a desk with.

Small size Footprint
With a footprint of just 40.6 x 36.2cm, it's the world's smallest colour laser MFP.

Ergonomic design
Its ergonomic design with ebony brown and ice grey colour creates a modern and elegant work environments.

Easy to use
Designed for simple and intuitive operation the CLX-3305 saves you precious time and effort.

One Touch Eco Button
Just One push of the ECO button and you can save on toner, paper, and energy. Print multiple pages on one sheet, change colour to greyscale or skip blank pages.

Direct USB Printing
Easily print images and documents directly from a USB memory stick with the intuitive menu and navigation keys.

One Touch Print Screen Button
Print exactly what you see on the screen with just one click, saving time.

Easy Solution support
The printer also brings you software support designed to put you in control of delivering ultimate quality printouts easier than ever before.

Easy Colour Manager
Create and use your own colour profiles with Samsung's Easy Colour Manager. Match the exact colours of a compay logo or simply give your print outs the individual look you want.

Easy Document Creator
Easy Document Creator helps you creat digital documents in multiple formats and makes it easy to share them with others - via e-mail, fax or social networks.

Easy Eco Driver
Easy Eco Driver helps you compile digital documents in multiple formats and makes it easy to share them with others - even through social networks.

Short summary description Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm:
This short summary of the Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLX-3305, Laser, Colour printing, 2400 x 600 DPI, A4, Direct printing, Black, White

Long summary description Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm:
This is an auto-generated long summary of Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.

Samsung CLX-3305. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Economical printing
Yes
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Time to first copy (black, normal)
18 s
Time to first copy (colour, normal)
36 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scan technology
CIS
Scan to
USB
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PostScript 3, SPL
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Cassette
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Glossy paper, Labels, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Photo paper sizes (imperial)
4x6"
Custom media width
76 - 216 mm
Custom media length
152.4 - 355.6 mm
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Internal memory *
128 MB
Processor frequency
533 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
52 dB
Mac compatibility
Yes
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
290 W
Power consumption (standby)
60 W
Power consumption (off)
1.2 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
406 mm
Depth
362 mm
Height
288.6 mm
Weight
13.2 kg
Other features
Dimensions (WxDxH)
406 x 362 x 288.6 mm
Compatible operating systems
Windows XP Windows 7 Windows Vista Windows 2003 Windows 2008 Windows 2008 R2 Mac OS X 10.4-10.7 Linux OS
All-in-one functions
Copy, Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 06:25:40
Uk has collected 14 expert reviews for Samsung CLX-3305 multifunction printer Laser A4 2400 x 600 DPI 18 ppm and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 06:25:40
The Samsung CLX-3305FW has a lot going for it, but the high cost per page and lack of automatic duplex make it not necessarily a choice buy for any size of company...
Good Print quality, Remote printing with Samsung Mobile Print, Supports tons of printer languages...
Bad High cost per page, No automatic duplex, No WiFi, Slow printing, Lowfi, twoline screen, Paper tray holds only 150 sheets, No dual tray...
60%
pcmag.com
Updated:
2015-06-25 08:13:22
Arguably small enough to share a desk with, the Samsung CLX-3305FW ($400 street) can be a good fit as either a personal color laser MFP or a shared MFP in a micro office. It's a little slow for a laser, and it offers limited paper capacity, but both its s...
Good Ethernet and Wi-Fi. Wi-Fi Direct for easy printing from mobile devices. Prints. Scans. Copies. Faxes.
Bad Slow. No duplexer. Only 150-sheet input capacity...
Bottom line The Samsung CLX-3305FW is a little slow and is limited to a low paper capacity, but it's suitable as a personal color laser MFP or a shared printer in a micro office...
50%