Epson logo

Epson TM-L500A (021): Combo, PS, EDG

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70994
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
12 months
Long product name Epson TM-L500A (021): Combo, PS, EDG:

250mm/sec, 203dpi, USB 2.0 Type B, RS-232, Combo, PS, EDG

Epson TM-L500A (021): Combo, PS, EDG:

The TM-L500A offers a more economical alternative to bespoke airline printing equipment. As it prints both boarding passes and baggage tags, you'll save space and money and won't need to keep an inventory of two different printer types.

Fuss-free integration
Easily integrate the TM-L500A into any airport; the printer is fully compatible with airline communication protocols, including the AEA2009 protocol and all IATA standards for printing boarding passes and baggage tags. It also incorporates a driver for printing from any Windows® application. This wide compatibility protects the future of your investment by supporting IATA’s CUPPS initiative for next-generation airport software platforms.

Improved check-in efficiency
Improve efficiency at the check-in desk and reduce customer queues with the TM-L500A’s fast print speeds. And with its ultra-compact, lightweight design, there’s more placement flexibility, so you can reclaim valuable counter space.

Flexible features
Customise the TM-L500A to meet the individual needs of each airport or airline with a range of options, including LCD screen and control board, RFID reader/writer and external paper roll holder. Adapting for kiosks is simple thanks to the modular construction and removable casing.

Easy to use
Even the most inexperienced operator will find the TM-L500A easy to use. It enables the creation and storage of profiles containing unique settings to make switching between multiple airlines’ settings fast and straightforward.

2-in-1 printer
Change print mode & paper in seconds

Fuss-free integration
Supports CUPPS & AEA2009 protocol

Windows driver
Print from any Windows application

Easy to use
Store profiles containing settings

Small footprint
Free up counter space

Short summary description Epson TM-L500A (021): Combo, PS, EDG:

Epson TM-L500A (021): Combo, PS, EDG, Thermal, Mobile printer, 203 x 203 DPI, 250 mm/sec, 18.4 cm, 83 mm

Long summary description Epson TM-L500A (021): Combo, PS, EDG:

Epson TM-L500A (021): Combo, PS, EDG. Print technology: Thermal, Type: Mobile printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 18.4 cm, Supported paper width: 83 mm. Connectivity technology: Wired, USB connector: USB Type-B, Serial interface type: RS-232. Sound pressure level (printing): 57 dB, Mean time between failures (MTBF): 360000 h, Country of origin: China. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.