location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A41A266031LG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946457635
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black, Dark Grey, White
  • - Connectivity technology: Wired
  • - USB port
  • - 4 kg
Long product name Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD :
The long product name of Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cheque and coupon scanner
More>>>
Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD:
The official description of Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High reliability cheque and coupon scanner Epson’s TM-S1000 cheque scanner is ideal for banks and corporations that want to capture cheques using back office capture (BOC), remote deposit capture (RDC) or a combination of the two. The Epson cheque scanner comes in both a 30 DPM and 60 DPM version and features RDMs MICR algorithms and imaging to provide one of the highest MICR accuracy of any desktop scanner on the market today. The TM-S1000 also features clear electronic endorsements, a double cheque detector that virtually eliminates double cheque feeding and a built-in franker that prints a static message on cheques to prevent double processing. Flexibility to meet application requirements The TM-S1000 comes with two pocket support as a standard feature. This gives you the flexibility to process and segregate different types of documents such as cheques and payment coupons. In addition, the 100 sheet document feeder allows high volume processing. Easy to use and control Whether you use TM-S1000 in the back office or at a busy teller station, the S1000 has been designed for easy maintenance. The cheque scanning process is simple and replacing the franker unit is quick and easy with no special training required. The Scanner also features advanced self-diagnostics which keep the operator informed of the scanner status and clear error messages. Epson quality and reliability With a MCBF of 2.47 million documents, the TM-S1000 has the reliability you need. As a world leading manufacturer of retail and office equipment, Epson offers high quality engineering with world class quality control and support.

Short summary description Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD:
This short summary of the Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD, Wired, Black, Grey

Long summary description Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD:
This is an auto-generated long summary of Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD based on the first three specs of the first five spec groups.

Epson TM-S1000 (031LG): USB, PS, EDG, EU, Frank stamp, 60DPM, CD. Connectivity technology: Wired. Product colour: Black, Grey

Printing
Colour *
No
Printing colours
Black, Dark Grey, White
Ports & interfaces
Connectivity technology *
Wired
Wi-Fi *
No
Bluetooth
No
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Image formats supported
BMP, JPEG, TIFF
Design
Product colour *
Black, Grey
Display *
No
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
355 mm
Depth
160 mm
Height
176 mm
Weight & dimensions
Weight
4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
300 mm
Package depth
458 mm
Package height
251 mm
Package weight
5.31 kg
Packaging content
Cables included
USB
Logistics data
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
64 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.95 m
Harmonized System (HS) code
84433210
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.95 m
Products per pallet
48 pc(s)
Other features
Country of origin
Japan
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)