location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson L100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB43311
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson L100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A4 27 ppm Printing colours: Black, Cyan, Yellow, Magenta
  • - USB port
Long product name Epson L100 :
The long product name of Epson L100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra-high-capacity printer
More>>>
Epson L100:
The official description of Epson L100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Document printing Ideal for small offices, or if you're working from home, the L100 is Epson's first integrated ink tank system and helps reduce your business printing costs while increasing your output. With the ultra-high-capacity ink tank and high-volume ink bottles for easy refills, this model will print important business documents effortlessly. Ultra-low cost per page A set of four individual 70ml Epson ink bottles are included – black, cyan, magenta, yellow, plus two extra blacks - giving you great value for money. Each set of high-capacity ink bottles can print up to 4,000 pages in black and 6,500 pages in colour, delivering an ultra-low cost per page*1 for both black and colour printing. Integrated ink tank The L100 is equipped with Epson’s Micro Piezo printhead technology that delivers unrivalled durability, quality and reliability. The ultra-high-capacity ink tank is fully integrated into the printer, so you can enjoy reliable colour printing without the mess or hassle of other ink tank systems. Clean printing Epson's Fast Ink Top-up (FIT) technology, with specially designed air-tight caps and filters, ensures minimal ink wastage. The choke valve controls the ink flow, preventing backflow during printing and also means you can easily and safely transport the printer to wherever you need to work. Hassle free Using Epson genuine ink gives you the quality you demand from your printing and each ink bottle has a re-sealable cap for storage when not in use. With Epson’s warranty, you can rest assured that you'll get maximum value, reliability and peace of mind from your printer.
Print for longer - Ultra-high-capacity ink tank
Economical - Six large colour ink bottles
Value for money - Ultra-low cost per page
Hassle-free - Fully integrated ink tank
Peace of mind - Covered by Epson's warranty

Short summary description Epson L100:
This short summary of the Epson L100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson L100, Colour, 5760 x 1440 DPI, 4, A4, 27 ppm, Black

Long summary description Epson L100:
This is an auto-generated long summary of Epson L100 based on the first three specs of the first five spec groups.

Epson L100. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 27 ppm. Product colour: Black

Features
Duplex printing *
No
Printing colours *
Black, Cyan, Yellow, Magenta
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4
Paper tray media weight
64 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Design
Market positioning *
Home & office
Product colour *
Black
Country of origin
Philippines
Power
Power consumption (printing) *
10 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Width
487 mm
Depth
228 mm
Height
135 mm
Weight
2.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
315 mm
Package depth
550 mm
Package height
195 mm
Package weight
5.29 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.1 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.1 m
Products per pallet
40 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 07:00:03
Uk has collected 9 expert reviews for Epson L100 and the average expert rating is 59 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
59%
Source Review comments Score
tech2.com
Updated:
2013-04-01 07:00:02
Printers have become multi-functional devices with options like scanner, copier, fax and network printing all integrated into a single device. While this definitely increases efficiency and productivity, it also comes at a price that may burn a dee...
Bottom line The Epson L100 is priced at Rs. 8,999. It performs the solo function of printing and doesn’t include any scanning, or network printing and hence, is limited to being called a single-function device. Also, as far as performance was concerned, the warm-...
55%