location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Polar bear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Yellow 26XL Claria Premium Ink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T26344020
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946519098
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink :
The long product name of Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Claria Premium 26XL - Yellow, 9.7ml, 700p, 42.2g
More>>>
Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink:
The official description of Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Claria Premium Ink for outstanding, glossy photos and crisp, clear text documents.

Save money with individual ink cartridges. With Epson printers you only replace the colour used.
- A choice of standard and XL cartridge sizes;
- Easily identifi able Polar Bear image;
- Secure, shelf-ready packaging;
- Convenient, cost-saving multipack.

PRINTER COMPATIBILITY
Epson Expression Premium XP-600;
Epson Expression Premium XP-605;
Epson Expression Premium XP-700;
Epson Expression Premium XP-800.

Short summary description Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink:
This short summary of the Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink, Yellow, Pigment-based ink, 1 pc(s)

Long summary description Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink:
This is an auto-generated long summary of Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink based on the first three specs of the first five spec groups.

Epson Polar bear Singlepack Yellow 26XL Claria Premium Ink. Colour ink type: Pigment-based ink, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Epson Expression Premium XP-600 Epson Expression Premium XP-605 Epson Expression Premium XP-700 Epson Expression Premium XP-800
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Country of origin
China
Colour
Yes
Weight & dimensions
Weight
42.2 g
Package width
115 mm
Package depth
145 mm
Package height
26 mm
Weight & dimensions
Package type
Blister
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
45 cm
Products per pallet
3000 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
45 cm
Products per pallet (UK)
3300 pc(s)
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
330 pc(s)
Minimum order quantity
10 pc(s)
Other features
Dimensions (WxDxH)
112 x 24 x 141.75 mm
Country Distributor
United Kingdom 1 distributor(s)