location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M 680-8 self adhesive flags

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
680-8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
I680-8
Category:
Flags (pieces of patterned rectangular cloth used for identity purpose and for decoration) which can be stuck to a surface without needing additional adhesive (glue)
Self Adhesive Flags Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 09:05:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3M 680-8 self adhesive flags :
The long product name of 3M 680-8 self adhesive flags. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1" x 1.7", 50 per dispenser, purple
More>>>
3M 680-8 self adhesive flags:
The official description of 3M 680-8 self adhesive flags as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Make it simple to flag important information for later use
- Keeps notes and papers organized
- Sticks securely for long lasting use
- Dispenser keeps flags within reach
- Large enough to write on

Short summary description 3M 680-8 self adhesive flags:
This short summary of the 3M 680-8 self adhesive flags data-sheet is auto-generated and uses the product title and the first six key specs.

3M 680-8, Purple, 50.8 mm, 25.4 mm, 50 pc(s)

Long summary description 3M 680-8 self adhesive flags:
This is an auto-generated long summary of 3M 680-8 self adhesive flags based on the first three specs of the first five spec groups.

3M 680-8. Product colour: Purple. Width: 50.8 mm, Length: 25.4 mm. Quantity per pack: 50 pc(s)

Features
Product colour *
Purple
Weight & dimensions
Width *
50.8 mm
Weight & dimensions
Length *
25.4 mm
Packaging content
Quantity per pack
50 pc(s)
Brand Image Product code Product Stock Price from
Post-It

Post-It Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack self adhesive flags 50 sheets
(show image)
680-SH4VA Message Flags Value Pack, 'Sign Here', Brights, 1 in Wide, 200/Pack 0.00
(excl. VAT)
0 (incl. VAT)
3M 680-YW2 self adhesive flags 100 sheets 3M 680-YW2 self adhesive flags 100 sheets
(show image)
680-YW2 680-YW2 0.00
(excl. VAT)
0 (incl. VAT)
3M 680-23 self adhesive flags 50 sheets 3M 680-23 self adhesive flags 50 sheets
(show image)
680-23 680-23 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)