Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 19927836 data-sheets &
36142 brands
– register (free)
Film Adhesives
HERMA Self-adhesive film glossy 15 m x 40 cm
HERMA Self-adhesive film glossy 15 m x 40 cm
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
HERMA
Product name:
Self-adhesive film glossy 15 m x 40 cm
Product code:
7015
GTIN (EAN/UPC):
4008705070157
Category:
Film Adhesives
Icecat Product ID:
147333
Data-sheet quality:
created/standardized by Icecat
Product views:
41681
Info modified on:
24 Dec 2023, 12:02:28
Long product name HERMA Self-adhesive film glossy 15 m x 40 cm:
15 m x 40 cm
Short summary description HERMA Self-adhesive film glossy 15 m x 40 cm:
HERMA Self-adhesive film glossy 15 m x 40 cm
Long summary description HERMA Self-adhesive film glossy 15 m x 40 cm:
HERMA Self-adhesive film glossy 15 m x 40 cm
More>>>
Report mistake
Specs
Recommended products
Similar products
Distributors
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE