Bosch logo

Bosch SMV53N30EU dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78542
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Bosch SMV53N30EU dishwasher Fully built-in 13 place settings:

Bosch SMV53N30EU, Fully built-in, Stainless steel, 1.7 m, 1.4 m, 1.7 m, 13 place settings

Long summary description Bosch SMV53N30EU dishwasher Fully built-in 13 place settings:

Bosch SMV53N30EU. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.7 m. Number of place settings: 13 place settings, Noise level: 46 dB. Water consumption per cycle: 6 L, Energy consumption per cycle: 0.92 kWh. Width: 600 mm, Depth: 550 mm, Height: 815 mm. Drying class: A

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.