HP logo

HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960 Intel® Pentium® 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107139
Info modified on:
02 Sept 2024, 23:01:20
Long product name HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960 Intel® Pentium® 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium:

Intel Pentium B960 (2.2GHz, 2MB L3), 15.6" LED HD (1366 x 768), 4GB DDR3 SDRAM, 320GB 5400 rpm SATA II, DVD+/-RW SuperMulti DL, Intel HD Graphics, 802.11b/g/n, Bluetooth 3.0, Windows 7 Home Premium 64

HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960 Intel® Pentium® 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium:

Stylish performance. Watch, present, video conference, and multitask on this durable, stylish notebook. This versatile and secure HP 630 boasts a 39,6 cm (15.6") diagonal HD monitor to make an impression in and out of the office.

Features

Equipped to get the job done
- Optimized for Genuine Windows® 7 Professional, you gain strong processor capabilities, wireless functionality and a 39,6 cm (15.6") diagonal HD display.

Stylish design
- This notebook has a sophisticated ID design with smooth matte surface in an understated pewter color for a clean professional look.

System recovery
- Your data is important. With HP Recovery Manager preinstalled in image, you can quickly recover and get back to work when your operating system is corrupted.

Easily stay productive
- With optional Wi-Fi CERTIFIED™ WLAN you can send and receive e-mails or access the Internet – at work, at home and at your favorite hotspots.

Crystal clear collaboration
- Reduce your communication costs and improve your productivity with the webcam for video conferencing, digital microphones and Altec Lansing speaker for better sound quality.

The best of both worlds
- With Switchable Graphics (on select models), you can get high performance from discrete graphics or the long battery life of integrated graphics in the same notebook.

Short summary description HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960 Intel® Pentium® 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960 Intel® Pentium® 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP NOTEBOOK BUNDEL (A6E85EA+A6E85EA+A6E85EA) 3x 630 S Pentium B960. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.