Epson logo

Epson Expression Home XP-402

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88004
Info modified on:
21 Oct 2022, 10:14:32
Long product name Epson Expression Home XP-402:

Touch panel Small-In-One with Wi-Fi

Epson Expression Home XP-402:

The Epson Expression Home XP-402 comes with Epson Connects1, offering even more flexibility and freedom. It allows users to quickly and easily print documents and photos wirelessly from smartphones and tablet PCs. Additionally, users can print from anywhere in the world by emailing documents and photos directly to the printer. The XP-402 is Apple AirPrint ready and makes it simple to print emails, photos, web pages and documents directly from iOS devices². Meanwhile, Google Cloud Print is also supported and allows users to print on the go from a smartphone or computer. The automatic Wi-Fi set-ups3 makes configuring laptops and computers to print and scan wirelessly extremely easy, as the XP-402 automatically finds the relevant connection settings in order to configure itself. In addition, a 6.3cm colour LCD with touch panel and accompanying memory card slot offers easy-to-use printing with helpful menu prompts. Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money. Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.
Small-in-One - Save space, save money, save time
6.3cm LCD screen - PC-free printing
Epson Connects1 - Mobile printing over Wi-Fi and email
Auto Wi-Fi set-ups3 - Easy to connect wirelessly
Individual Inks - Only replace the colour used

Short summary description Epson Expression Home XP-402:

Epson Expression Home XP-402, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression Home XP-402:

Epson Expression Home XP-402. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.