Long product name G-Technology G-DRIVE USB 3.0 3TB external hard drive 7200 RPM Silver
:
The long product name of G-Technology G-DRIVE USB 3.0 3TB external hard drive 7200 RPM Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
- GTCH0G02534-G-Tech Drive USB3.0 3TB-Gümüş
More>>>
Short summary description G-Technology G-DRIVE USB 3.0 3TB external hard drive 7200 RPM Silver:
This short summary of the G-Technology G-DRIVE USB 3.0 3TB external hard drive 7200 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.
G-Technology G-DRIVE USB 3.0 3TB, 3 TB, 7200 RPM, Silver
Long summary description G-Technology G-DRIVE USB 3.0 3TB external hard drive 7200 RPM Silver:
This is an auto-generated long summary of G-Technology G-DRIVE USB 3.0 3TB external hard drive 7200 RPM Silver based on the first three specs of the first five spec groups.
G-Technology G-DRIVE USB 3.0 3TB. HDD capacity: 3 TB, HDD speed: 7200 RPM. Product colour: Silver