location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
G-Technology Check ‘G-Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G-DRIVE USB 3.0 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0G02530 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘G-Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by G-Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver :
The long product name of G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G-DRIVE, 2TB, 7200RPM, USB 3.0/2 x FireWire 800
More>>>
Short summary description G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver:
This short summary of the G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver data-sheet is auto-generated and uses the product title and the first six key specs.

G-Technology G-DRIVE USB 3.0 2TB, 2 TB, 7200 RPM, Silver

Long summary description G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver:
This is an auto-generated long summary of G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver based on the first three specs of the first five spec groups.

G-Technology G-DRIVE USB 3.0 2TB. HDD capacity: 2 TB, HDD speed: 7200 RPM. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2019-12-21 13:49:21
Uk has collected 12 expert reviews for G-Technology G-DRIVE USB 3.0 2TB external hard drive 7200 RPM Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techadvisor.co.uk
Updated:
2019-12-21 13:49:20
Portable storage devices built around Flash NAND memory is nothing new, although these days you can get some hefty capacities. Early thumb drives used USB 1.1 and then USB 2.0 technology, but they weren't especially fast, until USB 3.0 came along. With b...
Bottom line All G-Tech equipment is precisely designed and constructed, but you do pay for that quality.Compared with the Samsung Portable SSD T5, SanDisk My Passport SSD, Seagate Portable SSD and the Western Digital WD My Passport Portable SSD, the G-Drive Mobile SS...
80%
gadgetspeak.com
Updated:
2019-12-21 13:49:20
It is 12.5x8x1.7cm, the length increases by 4cm with the supplied 60cm USB3 cable attached. It weighs 170grams.The stated transfer rate is ‘up to 136MB/s' according to their website. It is available in 1TB in Black or Grey, 2TB in Black or 3TB in Black as...
76%
itreviews.com
Updated:
2019-12-21 13:49:21
The G-Techology G-Drive Mobile USB 3.0 ($139.99 list) is a USB 3.0 portable hard drive with a speedy 7,200rpm mechanism. Theoretically this means that the G-Drive Mobile USB 3.0 is faster in transferring files and data than drives using a slower 5,400rpm...
Bottom line The G-Technology G-Drive Mobile USB 3.0 portable hard drive gives you a bit more speed for a bit more money...
60%
micromart.co.uk
Updated:
2019-12-21 13:49:21
The G-Technology G-Drive Mobile is one of a few external hard drives that's decided to target Mac users as its immediate market, although don't skip the review just yet because you can just as easily format it for Windows use. Of course, being aimed at Ma...
50%
gadgetspeak.com
Updated:
2019-12-21 13:49:21
Often external drive s – the standard figure is more than 500GB – need additional power other than that supplied down the USB lead. One solution is to have a ‘y' connection which means you take two USB ports, another solution is lose some of the portabili...
0%
camerajabber.com
Updated:
2019-12-21 13:49:20
It doesn't take long to fill up your laptop's hard drive when you're shooting at fast frame rates or your recording 4K video. And if your computer begins to grind to a halt when you're away from home, you're stuck trying to work out what to delete. Thankf...
Bottom line The G-Technology G Drive Mobile SSD has a silky-smooth outer coating but it feels solidly made and is ruggedised. It's also backed by G-Technology's 5-year limited warranty which gives you confidence in the purchase.Although the supplied cables are a litt...
100%
nikktech.com
Updated:
2019-12-21 13:49:21
Well lucky for all consumers it seems that the prices of both internal and external storage media (HDDs and SSDs) are still taking a plunge something which i guess explains the sudden spike in sales surrounding such products around the globe. Personally i...
Good Build Quality (Aluminum Enclosure), Good Performance, Size, MAC OS/Time Machine Compatible, 3 Years Warranty...
Bad Price (For Some), Performance (Compared To Similar PHDs)...
Bottom line I've been working on G-Technology solutions for quite a few years now so when i received the G-Drive Mobile USB 1TB USB 3.0 portable hard drive i really expected it to shine with excellent performance results all across the board. However as clearly shown...
0%
pcmag.com
Updated:
2019-12-21 13:49:21
The G-Techology G-Drive Mobile USB 3.0 ($139.99 list) is a USB 3.0 portable hard drive with a speedy 7,200rpm mechanism. Theoretically this means that the G-Drive Mobile USB 3.0 is faster in transferring files and data than drives using a slower 5,400rpm...
Good Speedy 7,200rpm mechanism. Metal construction. 3-year warranty.
Bad Pricey per GB. No Thunderbolt or FireWire 800...
Bottom line The G-Technology G-Drive Mobile USB 3.0 will backup and transfer files quicker than a 5,400rpm hard drive, but SSDs are faster still, if that's what you really need. The G-Drive Mobile USB 3.0 is therefore relegated to middle child status, giving you a b...
70%
pcmag.com
Updated:
2019-12-21 13:49:21
The G-Technology G-Drive Mobile ($189.99 list) is a generation-bridging drive. It can serve both users of older Mac with FireWire 800 ports, as well as new Mac users with USB 3.0 ports on their MacBook Pros. You'll get some of the fastest transfer rates o...
Good USB 3.0 and FireWire 800. Comes with USB, FireWire 400/800, and FW800 cables. Metal construction. Matches Macs. Dual FireWire 800 ports. 3 Year warranty...
Bad A little bulky. No Thunderbolt...
Bottom line The G-Technology G-Drive Mobile is a good choice for the road warrior who needs to Time Machine or transfer data from a pre-2011 Mac to a new one. FireWire plus USB 3.0 will give you the fastest interface on both sides of the upgrade...
80%