HPE logo

HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 7.5 TB HDD

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85780
Info modified on:
06 Aug 2024, 09:59:30
Long product name HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 7.5 TB HDD:

HP StorageWorks X1600 7.5TB SAS Network Storage System

Short summary description HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 7.5 TB HDD:

HPE X 1600, NAS, Rack (2U), Intel® Xeon® 5000 Sequence, E5520, 6 GB, DDR3

Long summary description HPE X 1600 NAS Rack (2U) Intel® Xeon® 5000 Sequence E5520 6 GB DDR3 7.5 TB HDD:

HPE X 1600. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5520, Processor frequency: 2.26 GHz. Internal memory: 6 GB, Internal memory type: DDR3. Total installed storage capacity: 7.5 TB, Installed storage drive type: HDD

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.